Sugatsune America, Inc. RING PULL - 26900 26900

Description
Material 316 Stainless Steel Finish Polished Weight of Item (g) 45 Length or Depth of Item when closed (mm) 36.7 Length or Depth of Item when closed (in) 1.5 Length or Depth of Item when open (mm) 11.7 Length or Depth of Item when open (in) 0.5 Height of Item (mm) 47.5 Height of Item (in) 1.875 Width of Item (mm) 38 Width of Item (in) 1.5 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm or #8 self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material 316 Stainless Steel Finish Polished Weight of Item (g) 45 Length or Depth of Item when closed (mm) 36.7 Length or Depth of Item when closed (in) 1.5 Length or Depth of Item when open (mm) 11.7 Length or Depth of Item when open (in) 0.5 Height of Item (mm) 47.5 Height of Item (in) 1.875 Width of Item (mm) 38 Width of Item (in) 1.5 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm or #8 self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING PULL - 26900 - 26900 - Sugatsune America, Inc.
Carson, CA, United States
RING PULL - 26900
26900
RING PULL - 26900 26900
Material 316 Stainless Steel Finish Polished Weight of Item (g) 45 Length or Depth of Item when closed (mm) 36.7 Length or Depth of Item when closed (in) 1.5 Length or Depth of Item when open (mm) 11.7 Length or Depth of Item when open (in) 0.5 Height of Item (mm) 47.5 Height of Item (in) 1.875 Width of Item (mm) 38 Width of Item (in) 1.5 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm or #8 self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 316 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 45
  • Length or Depth of Item when closed (mm) 36.7
  • Length or Depth of Item when closed (in) 1.5
  • Length or Depth of Item when open (mm) 11.7
  • Length or Depth of Item when open (in) 0.5
  • Height of Item (mm) 47.5
  • Height of Item (in) 1.875
  • Width of Item (mm) 38
  • Width of Item (in) 1.5
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4 mm or #8 self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 26900
Product Name RING PULL - 26900
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
Material Description 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metal One-Piece Pull Handles - SUG-108 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
STAINLESS EDGE PULL - DSI-350-256 - DSI-350-256 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - 27592-S - 27592-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
BAR HANDLE EXT - DSI-3310-30-60E - DSI-3310-30-60E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details