Sugatsune America, Inc. SS GLIDE - ADPS55-12-120 ADPS55-12-120

Description
Nut on bottom of glide allows easy installation and height adjustment with socket wrench
Description
Nut on bottom of glide allows easy installation and height adjustment with socket wrench
Datasheet
Datasheet Summary
Powered by GS/AI

The ADPS55-12-120 is a stainless steel leveling glide with a polished finish, designed for easy installation and height adjustment using a socket wrench. It has a base diameter of 55 mm (2-5/32"), a height of 142 mm (5-19/32"), and an M12 x 1.75 thread. The glide supports a load capacity of 300 kg (660 lbs) and weighs 187 g. It is intended for use in applications requiring corrosion-resistant, adjustable support.

Datasheet Summary
Powered by GS/AI

The ADPS55-12-120 is a stainless steel leveling glide with a polished finish, designed for easy installation and height adjustment using a socket wrench. It has a base diameter of 55 mm (2-5/32"), a height of 142 mm (5-19/32"), and an M12 x 1.75 thread. The glide supports a load capacity of 300 kg (660 lbs) and weighs 187 g. It is intended for use in applications requiring corrosion-resistant, adjustable support.

Suppliers

Company
Product
Description
Supplier Links
SS GLIDE - ADPS55-12-120 - ADPS55-12-120 - Sugatsune America, Inc.
Carson, CA, United States
SS GLIDE - ADPS55-12-120
ADPS55-12-120
SS GLIDE - ADPS55-12-120 ADPS55-12-120
Nut on bottom of glide allows easy installation and height adjustment with socket wrench

  • Nut on bottom of glide allows easy installation and height adjustment with socket wrench
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number ADPS55-12-120
Product Name SS GLIDE - ADPS55-12-120
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - TG-30GP-BL - TG-30GP-BL - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
GLIDE BASE - KD-555-28-M10 - KD-555-28-M10 - Sugatsune America, Inc.
Specs
Type Leveling Foot
View Details
SELF-ADJUSTING GLIDE 3MM - SAJ30-10N2.5 - SAJ30-10N2.5 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 39.00 lbs (17.69 kg)
View Details
LEVELING GLIDE - MKRL-40-10-80B6 - MKRL-40-10-80B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details