Sugatsune America, Inc. LEVELING GLIDE - MKRL-40-10-80B6 MKRL-40-10-80B6

Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key
Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key
Datasheet
Datasheet Summary
Powered by GS/AI

The MKRL-40-10-80B6 is a leveling glide with a steel bolt, chromate-coated cover, and elastomer base, designed for easy height adjustment using a 4mm hex key without lifting the leg. It has a mount thread of M10x1.5, an overall height of 96.2 mm, and a load capacity of 60 kg (132 lbs). The part includes a hex socket on the bottom for tool installation and weighs 95 grams. It is part of a series where all models share the same adjustable mechanism, mounting style, and load rating structure.

Datasheet Summary
Powered by GS/AI

The MKRL-40-10-80B6 is a leveling glide with a steel bolt, chromate-coated cover, and elastomer base, designed for easy height adjustment using a 4mm hex key without lifting the leg. It has a mount thread of M10x1.5, an overall height of 96.2 mm, and a load capacity of 60 kg (132 lbs). The part includes a hex socket on the bottom for tool installation and weighs 95 grams. It is part of a series where all models share the same adjustable mechanism, mounting style, and load rating structure.

Suppliers

Company
Product
Description
Supplier Links
LEVELING GLIDE - MKRL-40-10-80B6 - MKRL-40-10-80B6 - Sugatsune America, Inc.
Carson, CA, United States
LEVELING GLIDE - MKRL-40-10-80B6
MKRL-40-10-80B6
LEVELING GLIDE - MKRL-40-10-80B6 MKRL-40-10-80B6
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key

  • Double structure of cover/bolt and base allow easy height adjustment without lifting the leg
  • Easy installation with hex socket on the bottom for allen key
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKRL-40-10-80B6
Product Name LEVELING GLIDE - MKRL-40-10-80B6
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - MKR-N40N3 - MKR-N40N3 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
SELF ADJUSTING LEVELING GLIDE - SAJ30-12-6M8 - SAJ30-12-6M8 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
SELF ADJUSTING LEVELING GLIDE - SAJ30-12M8 - SAJ30-12M8 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-20-150 - SDY-MASR-20-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details