Sugatsune America, Inc. CABINET LOCK - 7810-30BL-KD 7810-30BL-KD

Description
Length or Depth of Item when closed (in) 2.25 Height of Item (mm) 41 Height of Item (in) 1.625 Width of Item (mm) 55 Width of Item (in) 2.1875 Max. Door Thickness (mm) 30 Max. Door Thickness (in) 1.1875 Min. Door Thickness (mm) 28 Min. Door Thickness (in) 1.125 Master Keying Availability Y Million Lock Y Key Changes 1000000 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.7x13 Is NSF Compliant N Is Accessory N
Description
Length or Depth of Item when closed (in) 2.25 Height of Item (mm) 41 Height of Item (in) 1.625 Width of Item (mm) 55 Width of Item (in) 2.1875 Max. Door Thickness (mm) 30 Max. Door Thickness (in) 1.1875 Min. Door Thickness (mm) 28 Min. Door Thickness (in) 1.125 Master Keying Availability Y Million Lock Y Key Changes 1000000 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.7x13 Is NSF Compliant N Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
CABINET LOCK - 7810-30BL-KD - 7810-30BL-KD - Sugatsune America, Inc.
Carson, CA, United States
CABINET LOCK - 7810-30BL-KD
7810-30BL-KD
CABINET LOCK - 7810-30BL-KD 7810-30BL-KD
Length or Depth of Item when closed (in) 2.25 Height of Item (mm) 41 Height of Item (in) 1.625 Width of Item (mm) 55 Width of Item (in) 2.1875 Max. Door Thickness (mm) 30 Max. Door Thickness (in) 1.1875 Min. Door Thickness (mm) 28 Min. Door Thickness (in) 1.125 Master Keying Availability Y Million Lock Y Key Changes 1000000 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.7x13 Is NSF Compliant N Is Accessory N
  • Length or Depth of Item when closed (in) 2.25
  • Height of Item (mm) 41
  • Height of Item (in) 1.625
  • Width of Item (mm) 55
  • Width of Item (in) 2.1875
  • Max. Door Thickness (mm) 30
  • Max. Door Thickness (in) 1.1875
  • Min. Door Thickness (mm) 28
  • Min. Door Thickness (in) 1.125
  • Master Keying Availability Y
  • Million Lock Y
  • Key Changes 1000000
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 2.7x13
  • Is NSF Compliant N
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number 7810-30BL-KD
Product Name CABINET LOCK - 7810-30BL-KD
Application Cabinet / Drawer
Unlock Full Specs
to access all available technical data

Similar Products

Cam Lock - NAL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Lock Type Cam Lock
View Details
CABINET LOCK - 7810-24BL-G1001 - 7810-24BL-G1001 - Sugatsune America, Inc.
Specs
Application Cabinet / Drawer
View Details
Cam Lock - 2100GLK-801 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Lock Type Cam Lock
View Details