Sugatsune America, Inc. Cam Lock NAL

Description
Material Brass Finish Chrome Weight of Item (g) 55 Length or Depth of Item when closed (mm) 33.7 Height of Item (mm) 25.4 Width of Item (mm) 45 Max. Door Thickness (mm) 10 Max. Door Thickness (in) 0.375 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Master Keying Availability N Million Lock N Key Changes 5000 Glass Installation Y Sheet Metal Installation N Wood Installation N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M7, M19 Fasteners Type Metric Hex Nut Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant
Datasheet
Description
Material Brass Finish Chrome Weight of Item (g) 55 Length or Depth of Item when closed (mm) 33.7 Height of Item (mm) 25.4 Width of Item (mm) 45 Max. Door Thickness (mm) 10 Max. Door Thickness (in) 0.375 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Master Keying Availability N Million Lock N Key Changes 5000 Glass Installation Y Sheet Metal Installation N Wood Installation N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M7, M19 Fasteners Type Metric Hex Nut Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Lock - NAL - Sugatsune America, Inc.
Carson, CA, United States
Cam Lock
NAL
Cam Lock NAL
Material Brass Finish Chrome Weight of Item (g) 55 Length or Depth of Item when closed (mm) 33.7 Height of Item (mm) 25.4 Width of Item (mm) 45 Max. Door Thickness (mm) 10 Max. Door Thickness (in) 0.375 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Master Keying Availability N Million Lock N Key Changes 5000 Glass Installation Y Sheet Metal Installation N Wood Installation N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M7, M19 Fasteners Type Metric Hex Nut Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant
  • Material Brass
  • Finish Chrome
  • Weight of Item (g) 55
  • Length or Depth of Item when closed (mm) 33.7
  • Height of Item (mm) 25.4
  • Width of Item (mm) 45
  • Max. Door Thickness (mm) 10
  • Max. Door Thickness (in) 0.375
  • Min. Door Thickness (mm) 5
  • Min. Door Thickness (in) 0.1875
  • Master Keying Availability N
  • Million Lock N
  • Key Changes 5000
  • Glass Installation Y
  • Sheet Metal Installation N
  • Wood Installation N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M7, M19
  • Fasteners Type Metric Hex Nut
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number NAL
Product Name Cam Lock
Lock Type Cam Lock
Unlock Full Specs
to access all available technical data

Similar Products