Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 5H-85TT is a 304 stainless steel hook with a satin finish, designed for use as a pull or utility hook. It measures 85 mm in length, 60 mm in pitch, 94.0 mm in height H1, 60.6 mm in height H2, 25 mm in height H3, 66.7 mm in width B1, 58.2 mm in width B2, and has hole diameters d1 of 6.5 mm and d2 of 12.4 mm. The hook supports a load capacity of 238 kg and weighs 238 g. It is packed 5 pieces per box and 50 per carton.
Datasheet Summary Powered by GS/AI
The 5H-85TT is a 304 stainless steel hook with a satin finish, designed for use as a pull or utility hook. It measures 85 mm in length, 60 mm in pitch, 94.0 mm in height H1, 60.6 mm in height H2, 25 mm in height H3, 66.7 mm in width B1, 58.2 mm in width B2, and has hole diameters d1 of 6.5 mm and d2 of 12.4 mm. The hook supports a load capacity of 238 kg and weighs 238 g. It is packed 5 pieces per box and 50 per carton.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull