Sugatsune America, Inc. STAINLESS STEEL 45MM DETENT SLIDE 22" - ESR-DC4513-22 ESR-DC4513-22

Description
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
Description
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
Datasheet
Datasheet Summary
Powered by GS/AI

The ESR-DC4513-22 is a full-extension, stainless steel drawer slide with front disconnect, positive stop, and hold-in detent, sold in pairs. It has a slide length and travel length of 550 mm (21-21/32 inches), with a load rating of 43 kg (94 lbs) per pair. The outer and middle members, ball case, and rivets are made of 304 stainless steel, while the retainer, disconnector, and stopper are composed of nylon and urethane, with H1-grade lubricant. Mounting is designed for M4 or #8 Binding or Pan head screws. The slide is non-handed and features a polymer disconnect lever.

Datasheet Summary
Powered by GS/AI

The ESR-DC4513-22 is a full-extension, stainless steel drawer slide with front disconnect, positive stop, and hold-in detent, sold in pairs. It has a slide length and travel length of 550 mm (21-21/32 inches), with a load rating of 43 kg (94 lbs) per pair. The outer and middle members, ball case, and rivets are made of 304 stainless steel, while the retainer, disconnector, and stopper are composed of nylon and urethane, with H1-grade lubricant. Mounting is designed for M4 or #8 Binding or Pan head screws. The slide is non-handed and features a polymer disconnect lever.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL 45MM DETENT SLIDE 22
Carson, CA, United States
STAINLESS STEEL 45MM DETENT SLIDE 22" - ESR-DC4513-22
ESR-DC4513-22
STAINLESS STEEL 45MM DETENT SLIDE 22" - ESR-DC4513-22 ESR-DC4513-22
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed

  • Stainless steel runners and ball bearings
  • Full extension
  • Front disconnect
  • Positive stop
  • Hold-in detent
  • Non-handed
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number ESR-DC4513-22
Product Name STAINLESS STEEL 45MM DETENT SLIDE 22" - ESR-DC4513-22
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 inch (300 mm)
View Details
FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-1/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.81 inch (96.84 mm)
View Details
ALUMINUM LOW PROFILE SLIDE - AR2-200 - AR2-200 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.75 inch (121 mm)
View Details