Sugatsune America, Inc. STAINLESS STEEL 45MM DETENT SLIDE 12" - ESR-DC4513-12 ESR-DC4513-12

Description
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
Description
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
Datasheet
Datasheet Summary
Powered by GS/AI

ESR-DC4513-12 is a full-extension, non-handed stainless steel drawer slide with front disconnect, positive stop, and hold-in detent, designed for 300 mm (11-13/16") travel and rated at 50 kg (111 lbs) load capacity per pair. The slide consists of 304 stainless steel outer, middle, and ball case members, with nylon and polypropylene components for the retainer, stopper, and disconnector. It is mounted using M4 or #8 Binding or Pan head screws and is sold in pairs. The slide length and travel length both equal 300 mm, with a weight of 754 g per pair.

Datasheet Summary
Powered by GS/AI

ESR-DC4513-12 is a full-extension, non-handed stainless steel drawer slide with front disconnect, positive stop, and hold-in detent, designed for 300 mm (11-13/16") travel and rated at 50 kg (111 lbs) load capacity per pair. The slide consists of 304 stainless steel outer, middle, and ball case members, with nylon and polypropylene components for the retainer, stopper, and disconnector. It is mounted using M4 or #8 Binding or Pan head screws and is sold in pairs. The slide length and travel length both equal 300 mm, with a weight of 754 g per pair.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL 45MM DETENT SLIDE 12
Carson, CA, United States
STAINLESS STEEL 45MM DETENT SLIDE 12" - ESR-DC4513-12
ESR-DC4513-12
STAINLESS STEEL 45MM DETENT SLIDE 12" - ESR-DC4513-12 ESR-DC4513-12
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed

  • Stainless steel runners and ball bearings
  • Full extension
  • Front disconnect
  • Positive stop
  • Hold-in detent
  • Non-handed
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number ESR-DC4513-12
Product Name STAINLESS STEEL 45MM DETENT SLIDE 12" - ESR-DC4513-12
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 inch (305 mm)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 10
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9.84 inch (250 mm)
View Details
STAINLESS STEEL 38MM SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 22 inch (559 mm)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details