Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 4H-40TT is a 304 stainless steel hook with a satin finish, designed for use as a pull or hook. It measures 40 mm in length, 27 mm in pitch, 47 mm in H1 height, 13 mm in H2 height, 30 mm in B width, and 44 mm in d2 diameter. It weighs 4.4 grams and is packed 200 per box.
Datasheet Summary Powered by GS/AI
The 4H-40TT is a 304 stainless steel hook with a satin finish, designed for use as a pull or hook. It measures 40 mm in length, 27 mm in pitch, 47 mm in H1 height, 13 mm in H2 height, 30 mm in B width, and 44 mm in d2 diameter. It weighs 4.4 grams and is packed 200 per box.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull