Sugatsune America, Inc. STAINLESS STEEL HOOK - FC-50 FC-50

Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 25 Length or Depth of Item when closed (mm) 47 Length or Depth of Item when closed (in) 1.875 Height of Item (mm) 37 Height of Item (in) 1.5 Width of Item (mm) 28 Width of Item (in) 1.125 Load Capacity (kg) 10 Load Capacity (lbs) 22 Multi-Prong Hook N For Drywall N Undermount Hook N All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 16 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 25 Length or Depth of Item when closed (mm) 47 Length or Depth of Item when closed (in) 1.875 Height of Item (mm) 37 Height of Item (in) 1.5 Width of Item (mm) 28 Width of Item (in) 1.125 Load Capacity (kg) 10 Load Capacity (lbs) 22 Multi-Prong Hook N For Drywall N Undermount Hook N All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 16 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HOOK - FC-50 - FC-50 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HOOK - FC-50
FC-50
STAINLESS STEEL HOOK - FC-50 FC-50
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 25 Length or Depth of Item when closed (mm) 47 Length or Depth of Item when closed (in) 1.875 Height of Item (mm) 37 Height of Item (in) 1.5 Width of Item (mm) 28 Width of Item (in) 1.125 Load Capacity (kg) 10 Load Capacity (lbs) 22 Multi-Prong Hook N For Drywall N Undermount Hook N All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 16 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 25
  • Length or Depth of Item when closed (mm) 47
  • Length or Depth of Item when closed (in) 1.875
  • Height of Item (mm) 37
  • Height of Item (in) 1.5
  • Width of Item (mm) 28
  • Width of Item (in) 1.125
  • Load Capacity (kg) 10
  • Load Capacity (lbs) 22
  • Multi-Prong Hook N
  • For Drywall N
  • Undermount Hook N
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.1 X 16 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hooks
Product Number FC-50
Product Name STAINLESS STEEL HOOK - FC-50
Unlock Full Specs
to access all available technical data

Similar Products