Sugatsune America, Inc. OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-9T 360-D26-9T

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet
Datasheet Summary
Powered by GS/AI

The 360-D26-9T is a concealed hinge with adjustable soft-close function offering five damper speed levels, designed for wood doors with up to 9 mm overlay. It supports door thicknesses up to 20 mm and has a load capacity of 6 kg per two hinges or 10 kg per three hinges. The hinge enables 105° opening, features three-way adjustment with the door installed, and is a clip-on type for easy installation. It has passed a 200,000-cycle test. The mounting plate is sold separately, and a face frame cabinet bracket (FFCB-HG-1) is required for face frame applications. Maximum door width is 600 mm.

Datasheet Summary
Powered by GS/AI

The 360-D26-9T is a concealed hinge with adjustable soft-close function offering five damper speed levels, designed for wood doors with up to 9 mm overlay. It supports door thicknesses up to 20 mm and has a load capacity of 6 kg per two hinges or 10 kg per three hinges. The hinge enables 105° opening, features three-way adjustment with the door installed, and is a clip-on type for easy installation. It has passed a 200,000-cycle test. The mounting plate is sold separately, and a face frame cabinet bracket (FFCB-HG-1) is required for face frame applications. Maximum door width is 600 mm.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-9T - 360-D26-9T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-9T
360-D26-9T
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-9T 360-D26-9T
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
  • Successfully passed 200,000 cycles test.
  • Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed.
  • FFCB-HG-1 is sold separately per piece.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-D26-9T
Product Name OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-9T
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

SPRING HINGE - JDA-120-30A - JDA-120-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details
GLASS DOOR HINGE BLACK - GS-GH5-BL - GS-GH5-BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Leaf Material Zinc Alloy
Material Finish Black
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-9T - 360-26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-65CL - HNH-65CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details