Sugatsune America, Inc. OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-9T 360-U26-9T

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet
Datasheet Summary
Powered by GS/AI

The 360-U26-9T is a concealed hinge designed for cabinet doors with self-opening functionality, 105° opening angle, and a clip-on type for easy installation. It supports a maximum door thickness of 20 mm (13/16") and a maximum door width of 600 mm (23-5/8"). The hinge allows 3-way adjustment with the door installed and has passed a 200,000-cycle test. A separate mounting plate is required, and a face frame cabinet bracket (FFCB-HG-1) is needed for face frame installations. Load capacity is rated at 6 kg (13.2 lbs) per two hinges or 10 kg (22 lbs) per three hinges.

Datasheet Summary
Powered by GS/AI

The 360-U26-9T is a concealed hinge designed for cabinet doors with self-opening functionality, 105° opening angle, and a clip-on type for easy installation. It supports a maximum door thickness of 20 mm (13/16") and a maximum door width of 600 mm (23-5/8"). The hinge allows 3-way adjustment with the door installed and has passed a 200,000-cycle test. A separate mounting plate is required, and a face frame cabinet bracket (FFCB-HG-1) is needed for face frame installations. Load capacity is rated at 6 kg (13.2 lbs) per two hinges or 10 kg (22 lbs) per three hinges.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-9T - 360-U26-9T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-9T
360-U26-9T
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-9T 360-U26-9T
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
  • Successfully passed 200,000 cycles test
  • Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed.
  • FFCB-HG-1 is sold separately per piece.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-U26-9T
Product Name OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-9T
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL TORQUE HINGE - HG-TBS40R - HG-TBS40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
HEAVY DUTY CONCEALED HINGE (HALF OVERLAY) - J95-C24/16T-NI - J95-C24/16T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE - HG-PA202-15 - HG-PA202-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details
STAINLESS STEEL TORQUE HINGE - HG-ITM70 - HG-ITM70 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details