360-D26-0T -- OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-0T
Sugatsune America, Inc.OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-0T360-D26-0T
Description
Featuring 5-speed adjustable damper.
Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
Maximum door width: 600 mm (23-5/8")/2 pcs.
Maximum door thickness: 20mm (13/16")
Clip on type for easy installation.
3-way adjustment with door installed.
Successfully passed 200,000 cycles test.
Mounting plate sold separately.
Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Sugatsune America, Inc.
Done
Email Supplier
Description
Featuring 5-speed adjustable damper.
Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
Maximum door width: 600 mm (23-5/8")/2 pcs.
Maximum door thickness: 20mm (13/16")
Clip on type for easy installation.
3-way adjustment with door installed.
Successfully passed 200,000 cycles test.
Mounting plate sold separately.
Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 360-D26-0T is a concealed inset hinge with a 5-level adjustable soft-close damper, designed for cabinet doors up to 20 mm thick and 600 mm wide, with a load capacity of 6 kg per two hinges or 10 kg per three hinges. It features a clip-on design for easy installation, three-way adjustment with the door installed, and has passed a 200,000-cycle test. The hinge provides a 93° opening angle and requires a separate mounting plate. The product is compatible only with standard inset applications and not with the FFCB-HG-1 face frame bracket.
Datasheet Summary Powered by GS/AI
The 360-D26-0T is a concealed inset hinge with a 5-level adjustable soft-close damper, designed for cabinet doors up to 20 mm thick and 600 mm wide, with a load capacity of 6 kg per two hinges or 10 kg per three hinges. It features a clip-on design for easy installation, three-way adjustment with the door installed, and has passed a 200,000-cycle test. The hinge provides a 93° opening angle and requires a separate mounting plate. The product is compatible only with standard inset applications and not with the FFCB-HG-1 face frame bracket.
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-0T
360-D26-0T
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-0T
360-D26-0T
Featuring 5-speed adjustable damper.
Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
Maximum door width: 600 mm (23-5/8")/2 pcs.
Maximum door thickness: 20mm (13/16")
Clip on type for easy installation.
3-way adjustment with door installed.
Successfully passed 200,000 cycles test.
Mounting plate sold separately.
Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Featuring 5-speed adjustable damper.
Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
Maximum door width: 600 mm (23-5/8")/2 pcs.
Maximum door thickness: 20mm (13/16")
Clip on type for easy installation.
3-way adjustment with door installed.
Successfully passed 200,000 cycles test.
Mounting plate sold separately.
Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Hinges (industrial)
Product Number
360-D26-0T
Product Name
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-0T