Sugatsune America, Inc. STAINLESS STEEL HINGE, FREE SWING - 304B-46/14 304B-46/14

Description
All-stainless steel cup hinge for superior corrosion resistance 9/16" (14mm) overlay Free-swinging Additional models with different overlay and self-closing available
Description
All-stainless steel cup hinge for superior corrosion resistance 9/16" (14mm) overlay Free-swinging Additional models with different overlay and self-closing available
Datasheet
Datasheet Summary
Powered by GS/AI

The 304B-46/14 is a free-swinging concealed hinge with a 14mm door overlay, made of 304 stainless steel with a polished finish. It has a unit weight of 60 grams and is packed 200 per carton. The hinge requires a separate mounting plate and is designed for door thicknesses between 15mm and 20mm, with door edge to bore edge distances of 3mm, 4mm, or 5mm, corresponding to hinge side opening clearances of 0.5mm to 1.4mm respectively.

Datasheet Summary
Powered by GS/AI

The 304B-46/14 is a free-swinging concealed hinge with a 14mm door overlay, made of 304 stainless steel with a polished finish. It has a unit weight of 60 grams and is packed 200 per carton. The hinge requires a separate mounting plate and is designed for door thicknesses between 15mm and 20mm, with door edge to bore edge distances of 3mm, 4mm, or 5mm, corresponding to hinge side opening clearances of 0.5mm to 1.4mm respectively.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HINGE, FREE SWING - 304B-46/14 - 304B-46/14 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HINGE, FREE SWING - 304B-46/14
304B-46/14
STAINLESS STEEL HINGE, FREE SWING - 304B-46/14 304B-46/14
All-stainless steel cup hinge for superior corrosion resistance 9/16" (14mm) overlay Free-swinging Additional models with different overlay and self-closing available

  • All-stainless steel cup hinge for superior corrosion resistance
  • 9/16" (14mm) overlay
  • Free-swinging
  • Additional models with different overlay and self-closing available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 304B-46/14
Product Name STAINLESS STEEL HINGE, FREE SWING - 304B-46/14
Length 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST DAMPER HINGE BLACK (SIDE MOUNT) - HG-JHS9-S-BL - HG-JHS9-S-BL - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details
GLASS HINGE GOLD - GS-GH20-GP - GS-GH20-GP - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Leaf Material Zinc Alloy
Material Finish Gold PLATING
View Details
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ40 - HG-TLAJ40 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; 304 Stainless Steel, 430 Stainless Steel, PBT
Material Finish Polished, White
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-360 - LSD-30-360 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details