Sugatsune America, Inc. STAINLESS STEEL PIANO HINGE - LSD-30-360 LSD-30-360

Description
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
Description
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
Datasheet
Datasheet Summary
Powered by GS/AI

The LSD-30-360 is a 360 mm (14-11/64") long piano hinge made of 304 stainless steel with a satin finish, featuring double-folded construction for rigidity and crimped knuckles that prevent pin removal, with the hinge pin not occupying the crimped ends. It has a width of 47.0 mm, thickness of 1.5 mm, and a hole spacing of 30 mm with 17 holes. The part weighs 1.2 grams per unit and is packaged in boxes of 20 pieces.

Datasheet Summary
Powered by GS/AI

The LSD-30-360 is a 360 mm (14-11/64") long piano hinge made of 304 stainless steel with a satin finish, featuring double-folded construction for rigidity and crimped knuckles that prevent pin removal, with the hinge pin not occupying the crimped ends. It has a width of 47.0 mm, thickness of 1.5 mm, and a hole spacing of 30 mm with 17 holes. The part weighs 1.2 grams per unit and is packaged in boxes of 20 pieces.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL PIANO HINGE - LSD-30-360 - LSD-30-360 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL PIANO HINGE - LSD-30-360
LSD-30-360
STAINLESS STEEL PIANO HINGE - LSD-30-360 LSD-30-360
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends

  • Double folded construction provides extra rigidity
  • The knuckles on both ends are crimped to prevent the pin from being removed
  • The hinge pin does not occupy the crimped knuckles on both ends
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSD-30-360
Product Name STAINLESS STEEL PIANO HINGE - LSD-30-360
Hinge Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

MORTISE MOUNT SOFT CLOSING HINGE, 13-20 LBS•IN, BLACK - HG-JHM14-S-20BL - HG-JHM14-S-20BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details
SWIVEL TORQUE HINGE (50mm CABLE HOLE) - HG-S70-50 - HG-S70-50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.06 inch (103 mm)
Hole Type Round
View Details
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/14 - 304B-C46/14 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details
SPRING HINGE - JSA-120S - JSA-120S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details