Sugatsune America, Inc. Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ40 HG-TLAJ40

Description
This compact hinge is designed for external surface mount on top-opening lids. Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100°). Uses less force than standard torque hinges, makes lid feel lighter to open and close. The retaining torque (0 ~ 31 lbs-in) is adjustable with a 3/8” (10 mm) hex key. Cover (sold separately) provides clean appearance to blend in with aesthetics of machinery. Operating temperature: 32° to 104°F (0° to 40°C). High Durability: 50,000 open/close cycles passed (private test). Ideal for medical, analytical and factory automation equipment.
Description
This compact hinge is designed for external surface mount on top-opening lids. Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100°). Uses less force than standard torque hinges, makes lid feel lighter to open and close. The retaining torque (0 ~ 31 lbs-in) is adjustable with a 3/8” (10 mm) hex key. Cover (sold separately) provides clean appearance to blend in with aesthetics of machinery. Operating temperature: 32° to 104°F (0° to 40°C). High Durability: 50,000 open/close cycles passed (private test). Ideal for medical, analytical and factory automation equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-TLAJ40 is a bi-directional lift-assist torque hinge designed for external surface mounting on top-opening lids, providing free stop functionality from 0° to 100° with adjustable retaining torque from 0 to 31 lb·in (0-36 kgf·cm) and lift-assist force ranging from 31 to 38.9 lb·in (36-45 kgf·cm). It operates within a temperature range of 32°F to 104°F (0°C to 40°C), is constructed with a 304 stainless steel body, 430 stainless steel bracket, and stainless steel spring, and has been tested for 50,000 open/close cycles. The hinge includes a stopper pin and weighs 222 g. A separate PBT white hinge cover is available for aesthetic integration. Adjustment requires a 10 mm hex key.

Datasheet Summary
Powered by GS/AI

The HG-TLAJ40 is a bi-directional lift-assist torque hinge designed for external surface mounting on top-opening lids, providing free stop functionality from 0° to 100° with adjustable retaining torque from 0 to 31 lb·in (0-36 kgf·cm) and lift-assist force ranging from 31 to 38.9 lb·in (36-45 kgf·cm). It operates within a temperature range of 32°F to 104°F (0°C to 40°C), is constructed with a 304 stainless steel body, 430 stainless steel bracket, and stainless steel spring, and has been tested for 50,000 open/close cycles. The hinge includes a stopper pin and weighs 222 g. A separate PBT white hinge cover is available for aesthetic integration. Adjustment requires a 10 mm hex key.

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ40 - HG-TLAJ40 - Sugatsune America, Inc.
Carson, CA, United States
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ40
HG-TLAJ40
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ40 HG-TLAJ40
This compact hinge is designed for external surface mount on top-opening lids. Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100°). Uses less force than standard torque hinges, makes lid feel lighter to open and close. The retaining torque (0 ~ 31 lbs-in) is adjustable with a 3/8” (10 mm) hex key. Cover (sold separately) provides clean appearance to blend in with aesthetics of machinery. Operating temperature: 32° to 104°F (0° to 40°C). High Durability: 50,000 open/close cycles passed (private test). Ideal for medical, analytical and factory automation equipment.

  • This compact hinge is designed for external surface mount on top-opening lids.
  • Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100°).
  • Uses less force than standard torque hinges, makes lid feel lighter to open and close.
  • The retaining torque (0 ~ 31 lbs-in) is adjustable with a 3/8” (10 mm) hex key.
  • Cover (sold separately) provides clean appearance to blend in with aesthetics of machinery.
  • Operating temperature: 32° to 104°F (0° to 40°C).
  • High Durability: 50,000 open/close cycles passed (private test).
  • Ideal for medical, analytical and factory automation equipment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TLAJ40
Product Name Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ40
Hinge Type Constant Torque Friction Hinge
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF TORQUE HINGE - HG-KNT7R - HG-KNT7R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-B - HG-TQJ100-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-19T - 360-U26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-75 - FHS-75 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details