Sugatsune America, Inc. BUTT HINGE - 28300 28300

Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 4 kg/pair (8.8 lbs/pair) Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Datasheet
Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 4 kg/pair (8.8 lbs/pair) Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - 28300 - 28300 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - 28300
28300
BUTT HINGE - 28300 28300
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 4 kg/pair (8.8 lbs/pair) Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")

  • 316 Stainless Steel construction ideal for harsh and highly corrosive environments
  • Door weight: Max. 4 kg/pair (8.8 lbs/pair)
  • Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 28300
Product Name BUTT HINGE - 28300
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF HINGE (WELD-ON) - HNH-75CL - HNH-75CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A - HG-TQA90-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-19T - 360-C26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
RATCHET HINGE - HG-RCT12-C - HG-RCT12-C - Sugatsune America, Inc.
Specs
Length 4.44 inch (113 mm)
Hole Type Round
Number of Holes 4
View Details