Sugatsune America, Inc. STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/19 304B-C46/19

Description
All-stainless steel cup hinge for superior corrosion resistance 3/4" (19mm) full overlay Spring loaded for self-closing Additional models with different overlay and free-swinging available
Description
All-stainless steel cup hinge for superior corrosion resistance 3/4" (19mm) full overlay Spring loaded for self-closing Additional models with different overlay and free-swinging available
Datasheet
Datasheet Summary
Powered by GS/AI

The 304B-C46/19 is a self-closing concealed hinge made of 304 stainless steel with a polished finish, designed for 19mm door overlay. It weighs 60 grams and is sold in cartons of 200 pieces. Mounting plates are sold separately. The hinge requires a door thickness between 15mm and 20mm, with a hinge side opening clearance of 1.2mm when the door edge to bore edge distance is 5mm. The hinge accommodates door edge to bore edge distances of 3mm, 4mm, or 5mm, corresponding to overlays of 17mm, 18mm, or 19mm respectively.

Datasheet Summary
Powered by GS/AI

The 304B-C46/19 is a self-closing concealed hinge made of 304 stainless steel with a polished finish, designed for 19mm door overlay. It weighs 60 grams and is sold in cartons of 200 pieces. Mounting plates are sold separately. The hinge requires a door thickness between 15mm and 20mm, with a hinge side opening clearance of 1.2mm when the door edge to bore edge distance is 5mm. The hinge accommodates door edge to bore edge distances of 3mm, 4mm, or 5mm, corresponding to overlays of 17mm, 18mm, or 19mm respectively.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/19 - 304B-C46/19 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/19
304B-C46/19
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/19 304B-C46/19
All-stainless steel cup hinge for superior corrosion resistance 3/4" (19mm) full overlay Spring loaded for self-closing Additional models with different overlay and free-swinging available

  • All-stainless steel cup hinge for superior corrosion resistance
  • 3/4" (19mm) full overlay
  • Spring loaded for self-closing
  • Additional models with different overlay and free-swinging available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 304B-C46/19
Product Name STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/19
Length 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-R - HG-MA95BF-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
BUTT HINGE (W/BUSHING) - D-S-89A - D-S-89A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-TA45L - HG-TA45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
PLASTIC HINGE W/STOPPER (IVORY) - HG-YJ50IV - HG-YJ50IV - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details