Sugatsune America, Inc.SEALED MAGNETIC CATCH - MC-JM63G50MC-JM63G50
Description
Hermetically sealed, ideal for high corrosion resistance
No metal-to-metal contact, ideal for cleanroom application
Strong magnetic force
Optional counterplate: Stainless Steel - MC-JM49, AS-68 Plastic Sealed - MC-JMP45
Sugatsune America, Inc.
Done
Email Supplier
Description
Hermetically sealed, ideal for high corrosion resistance
No metal-to-metal contact, ideal for cleanroom application
Strong magnetic force
Optional counterplate: Stainless Steel - MC-JM49, AS-68 Plastic Sealed - MC-JMP45
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MC-JM63G50 is a sealed magnetic catch designed for high corrosion resistance and cleanroom applications, with no metal-to-metal contact. It has a magnetic force of 5.0 kg (11.0 lbs), weighs 40 g, and features a polyacetal body in light grey with a neodymium magnet. Optional counterplates include stainless steel models MC-JM49 and AS-68, or plastic-sealed MC-JMP45.
Datasheet Summary Powered by GS/AI
The MC-JM63G50 is a sealed magnetic catch designed for high corrosion resistance and cleanroom applications, with no metal-to-metal contact. It has a magnetic force of 5.0 kg (11.0 lbs), weighs 40 g, and features a polyacetal body in light grey with a neodymium magnet. Optional counterplates include stainless steel models MC-JM49 and AS-68, or plastic-sealed MC-JMP45.
Hermetically sealed, ideal for high corrosion resistance
No metal-to-metal contact, ideal for cleanroom application
Strong magnetic force
Optional counterplate: Stainless Steel - MC-JM49, AS-68 Plastic Sealed - MC-JMP45
Hermetically sealed, ideal for high corrosion resistance
No metal-to-metal contact, ideal for cleanroom application