Large lever allows easy operation
Supplied with mortise and surface strike
Sugatsune America, Inc.
Done
Email Supplier
Description
Large lever allows easy operation
Supplied with mortise and surface strike
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HR-35 is a lever bolt for sliding doors, designed for applications requiring a large lever for easy operation and supplied with mortise and surface strike. It has a non-handed design and includes screws. The part is compatible with doors 28-52 mm thick. The body is made of steel, while the front plate and thumbturn are constructed from 304 stainless steel with a satin finish, and the knob is zinc alloy with a chrome finish. The product weighs 108 grams per unit and is packaged in boxes of 10 or cartons of 100.
Datasheet Summary Powered by GS/AI
HR-35 is a lever bolt for sliding doors, designed for applications requiring a large lever for easy operation and supplied with mortise and surface strike. It has a non-handed design and includes screws. The part is compatible with doors 28-52 mm thick. The body is made of steel, while the front plate and thumbturn are constructed from 304 stainless steel with a satin finish, and the knob is zinc alloy with a chrome finish. The product weighs 108 grams per unit and is packaged in boxes of 10 or cartons of 100.