Sugatsune America, Inc. PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-04-1 152F-04-1

Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Datasheet
Datasheet Summary
Powered by GS/AI

The 152F-04-1 is a push lock fastener with a flush locked design for securing plastic or sheet metal panels, allowing quick attachment and removal. It has a grip dimension of 3.6~4.4 mm and a plug dimension L of 18.5 mm, with a retaining force of 15 kg (33 lbs) and a weight of 6 g. The fastener consists of a brass plug with chrome finish, a 304 stainless steel ring with plain black finish, a zinc alloy socket with chromate finish, and a steel nut. It permits 90° ±2° rotation and is designed to prevent snagging when locked.

Datasheet Summary
Powered by GS/AI

The 152F-04-1 is a push lock fastener with a flush locked design for securing plastic or sheet metal panels, allowing quick attachment and removal. It has a grip dimension of 3.6~4.4 mm and a plug dimension L of 18.5 mm, with a retaining force of 15 kg (33 lbs) and a weight of 6 g. The fastener consists of a brass plug with chrome finish, a 304 stainless steel ring with plain black finish, a zinc alloy socket with chromate finish, and a steel nut. It permits 90° ±2° rotation and is designed to prevent snagging when locked.

Suppliers

Company
Product
Description
Supplier Links
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-04-1 - 152F-04-1 - Sugatsune America, Inc.
Carson, CA, United States
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-04-1
152F-04-1
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-04-1 152F-04-1
Flush locked design prevents snagging Fastens plastic or sheet metal panels

  • Flush locked design prevents snagging
  • Fastens plastic or sheet metal panels
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number 152F-04-1
Product Name PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-04-1
Operation Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL ADJUSTABLE TENSION CATCH - BCTS-85J - BCTS-85J - Sugatsune America, Inc.
Specs
Materials Stainless; Steel; SCS14, 314 Stainless Steel, 304 Stainless Steel
View Details
LATCH BODY WITH SCREWS - PKL-S/WHT - PKL-S/WHT - Sugatsune America, Inc.
Specs
Materials Plastic; ABS
View Details
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 251F-03-3 - 251F-03-3 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Plastic; Plastic (POM)
View Details
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 252F-05-3 - 252F-05-3 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Plastic; Plastic (POM)
View Details