Sugatsune America, Inc. PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-01-1 152F-01-1

Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Datasheet
Datasheet Summary
Powered by GS/AI

The 152F-01-1 is a push lock fastener designed for securing plastic or sheet metal panels with a flush, snag-free locked design. It features a brass plug with chrome finish, a 304 stainless steel ring, and a zinc alloy socket with chromate finish. The grip dimension ranges from 1.2 to 2.0 mm, and the plug dimension L is 16.5 mm. It provides a retaining force of 15 kg (33 lbs) and weighs 6 grams. The fastener requires a panel thickness of 0.6 to 5.4 mm and allows for quick installation and complete panel removal.

Datasheet Summary
Powered by GS/AI

The 152F-01-1 is a push lock fastener designed for securing plastic or sheet metal panels with a flush, snag-free locked design. It features a brass plug with chrome finish, a 304 stainless steel ring, and a zinc alloy socket with chromate finish. The grip dimension ranges from 1.2 to 2.0 mm, and the plug dimension L is 16.5 mm. It provides a retaining force of 15 kg (33 lbs) and weighs 6 grams. The fastener requires a panel thickness of 0.6 to 5.4 mm and allows for quick installation and complete panel removal.

Suppliers

Company
Product
Description
Supplier Links
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-01-1 - 152F-01-1 - Sugatsune America, Inc.
Carson, CA, United States
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-01-1
152F-01-1
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-01-1 152F-01-1
Flush locked design prevents snagging Fastens plastic or sheet metal panels

  • Flush locked design prevents snagging
  • Fastens plastic or sheet metal panels
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number 152F-01-1
Product Name PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-01-1
Operation Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Roller Catch; Stainless Steel - SUG-544 - Reid Supply
Specs
Materials Stainless; Stainless Steel
View Details
ADJUSTABLE DRAW LATCH - CHN-80Y - CHN-80Y - Sugatsune America, Inc.
Specs
Latch Types Draw/Tension
Materials Stainless; Steel; 304 Stainless Steel
View Details
Stainless Steel Bar Latch - BLT-120 - BLT-120 - Sugatsune America, Inc.
Specs
Materials Stainless; Steel; 304 Stainless Steel
View Details
Tension Catch - BCT-50 - BCT-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Materials Zinc; Zinc Alloy
View Details