Sugatsune America, Inc.ULTRA THIN MAGNETIC CATCH - MC-159-8MC-159-8
Description
Ultra thin magnetic catch with extra strong magnetic force
Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or MC-JM49 sold separately. 4) Screws not included
use M3 flat head or equivalent
Sugatsune America, Inc.
Done
Email Supplier
Description
Ultra thin magnetic catch with extra strong magnetic force
Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or MC-JM49 sold separately. 4) Screws not included
use M3 flat head or equivalent
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Ultra thin magnetic catch with a magnetic force of 8 kg (17.6 lbs), constructed with a 430 stainless steel body and a neodymium magnet, both finished in nickel. Maximum operating temperature is 80°C (176°F). Counterplates MC-YN001U or MC-JM49 are sold separately, and screws are not included; M3 flat head screws are recommended. Weight is 14 g, with 200 pieces per box and 1000 per carton.
Datasheet Summary Powered by GS/AI
Ultra thin magnetic catch with a magnetic force of 8 kg (17.6 lbs), constructed with a 430 stainless steel body and a neodymium magnet, both finished in nickel. Maximum operating temperature is 80°C (176°F). Counterplates MC-YN001U or MC-JM49 are sold separately, and screws are not included; M3 flat head screws are recommended. Weight is 14 g, with 200 pieces per box and 1000 per carton.
Ultra thin magnetic catch with extra strong magnetic force
Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or MC-JM49 sold separately. 4) Screws not included
use M3 flat head or equivalent
Ultra thin magnetic catch with extra strong magnetic force
Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or MC-JM49 sold separately. 4) Screws not included