Strongwell Corporation Fiberglass Architectural Decking STRONGDEK

Description
STRONGDEK™ fiberglass decking is an attractive, low-maintenance architectural decking system that offers an alternative to traditional decking materials. The panels will not rot, rust, chip or mildew, which make them ideal for high-moisture environments, including saltwater. STRONGDEK™ commonly replaces wood or plastic lumber in applications requiring stronger decking materials. STRONGDEK™ panels are designed to connect to form a continuous solid surface utilizing an innovative interlocking design. The 12′ wide deck sections are easily installed with screw-like fasteners that are not visible, creating a smooth, attractive surface. Applications Hotel Recreational Areas Homes and Condominiums Buildings in Coastal Areas Marinas and Docks
Description
STRONGDEK™ fiberglass decking is an attractive, low-maintenance architectural decking system that offers an alternative to traditional decking materials. The panels will not rot, rust, chip or mildew, which make them ideal for high-moisture environments, including saltwater. STRONGDEK™ commonly replaces wood or plastic lumber in applications requiring stronger decking materials. STRONGDEK™ panels are designed to connect to form a continuous solid surface utilizing an innovative interlocking design. The 12′ wide deck sections are easily installed with screw-like fasteners that are not visible, creating a smooth, attractive surface. Applications Hotel Recreational Areas Homes and Condominiums Buildings in Coastal Areas Marinas and Docks

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Architectural Decking - STRONGDEK - Strongwell Corporation
Bristol, VA, USA
Fiberglass Architectural Decking
STRONGDEK
Fiberglass Architectural Decking STRONGDEK
STRONGDEK™ fiberglass decking is an attractive, low-maintenance architectural decking system that offers an alternative to traditional decking materials. The panels will not rot, rust, chip or mildew, which make them ideal for high-moisture environments, including saltwater. STRONGDEK™ commonly replaces wood or plastic lumber in applications requiring stronger decking materials. STRONGDEK™ panels are designed to connect to form a continuous solid surface utilizing an innovative interlocking design. The 12′ wide deck sections are easily installed with screw-like fasteners that are not visible, creating a smooth, attractive surface. Applications Hotel Recreational Areas Homes and Condominiums Buildings in Coastal Areas Marinas and Docks

STRONGDEK™ fiberglass decking is an attractive, low-maintenance architectural decking system that offers an alternative to traditional decking materials. The panels will not rot, rust, chip or mildew, which make them ideal for high-moisture environments, including saltwater. STRONGDEK™ commonly replaces wood or plastic lumber in applications requiring stronger decking materials. STRONGDEK™ panels are designed to connect to form a continuous solid surface utilizing an innovative interlocking design. The 12″ wide deck sections are easily installed with screw-like fasteners that are not visible, creating a smooth, attractive surface.

Applications

  • Hotel Recreational Areas
  • Homes and Condominiums
  • Buildings in Coastal Areas
  • Marinas and Docks
Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Flooring (industrial)
Product Number STRONGDEK
Product Name Fiberglass Architectural Decking
Type Composite Decking
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Floor Plate - 3/16
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.1875 inch (4.76 mm)
Material Steel
View Details
Custom Deck Grating - DURAGRID - Strongwell Corporation
Strongwell Corporation
Specs
Type Grating
View Details