Strongwell Corporation Custom Deck Grating DURAGRID

Description
DURAGRID® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color.
Description
DURAGRID® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color.

Suppliers

Company
Product
Description
Supplier Links
Custom Deck Grating - DURAGRID - Strongwell Corporation
Bristol, VA, USA
Custom Deck Grating
DURAGRID
Custom Deck Grating DURAGRID
DURAGRID® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color.

DURAGRID® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color.

Supplier's Site
Heavy Duty Fiberglass Deck Grating - DURAGRID - Strongwell Corporation
Bristol, VA, USA
Heavy Duty Fiberglass Deck Grating
DURAGRID
Heavy Duty Fiberglass Deck Grating DURAGRID
DURAGRID® HD Heavy Duty Grating is a pultruded bar type grating that can be designed and used like traditional metal grates. The solid individual bearing bars are designed to take heavy wheel traffic such as fork lifts, tow motors and truck traffic. Heavy duty grating is constructed of the same type composite used in the other DURAGRID® products.

DURAGRID® HD Heavy Duty Grating is a pultruded bar type grating that can be designed and used like traditional metal grates. The solid individual bearing bars are designed to take heavy wheel traffic such as fork lifts, tow motors and truck traffic. Heavy duty grating is constructed of the same type composite used in the other DURAGRID® products.

Supplier's Site
Phenolic  Deck Grating - DURAGRID - Strongwell Corporation
Bristol, VA, USA
Phenolic Deck Grating
DURAGRID
Phenolic Deck Grating DURAGRID
DURAGRID® Phenolic grating is a dramatic innovation for markets where fire safety is a major concern; it offers superior resistance to flame and high temperature with low emissions of smoke and toxic fumes. The nonflammable nature of phenolics enable phenolic grating to withstand higher temperatures than polyester or vinyl ester for extended periods of time without major structural damage. Combined with low thermal conductivity, this provides fire protection not available with alternate materials. DURAGRID® Phenolic grating was the first composite grating to receive U.S. Coast Guard approval. It is accepted for use in locations and applications as allowed in the U.S.C.G. Policy File Memorandum 2-98 for fire retardant grating meeting structural fire integrity Level 2(L2). Features of DURADEK® & DURAGRID® Extremely Strong Corrosion Resistant Low Electrical and Thermal Conductivity Impact Resistant Non-skid Surface Easily Fabricated in the Field 3-Piece Cross-Rod System Strongwell’s 3-piece cross-rod system is the best assembly method for pultruded grating in the fiberglass grating industry because it provides better stability than competitive crossrod systems. The three piece members in combination with Strongwell’s proprietary bonding method tie the bearing bars together and provide stability to the grating panel. This system makes Strongwell’s pultruded grating the superior choice in the marketplace. DURAGRID® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color. Designing with Pultruded Fiberglass Grating Complete load tables and properties can be found under the Technical Information tab or in the Fiberglass Grating Brochure found under the Product Literature page of the site. The bearing bars are assembled into 12 panel sizes for your convenience; 3-, 4- and 5-foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels come with cross-rod spacings of 6′ or optional 12′ on center. Fabrication DURADEK® and DURAGRID® gratings are lightweight and, therefore, easily handled in installation, and cost less to ship than steel grating. A patented 3-piece cross-rod system mechanically locks and chemically bonds the cross-rods to the web of each bearing bar. This separates and affixes bearing bars firmly in position and distributes concentrated loads to adjacent bars. The system allows DURADEK® and DURAGRID® grating to be cut and fabricated like a solid sheet. Standard carpenter’s tools with abrasive cutting edges may be used; just coat the cut ends with resin sealer and install. You will find the detailed Field Fabrication Guide under the Literature tab at the top of this page. You may also request that a copy be mailed to you by visiting the Literature Library. Attachment Methods Strongwell has released a Decking Fasteners flyer that provides information on the preferred fasteners available for all Strongwell decking products. Illustrations of the various fasteners and uses are exhibited on the back of the flyer.

DURAGRID® Phenolic grating is a dramatic innovation for markets where fire safety is a major concern; it offers superior resistance to flame and high temperature with low emissions of smoke and toxic fumes. The nonflammable nature of phenolics enable phenolic grating to withstand higher temperatures than polyester or vinyl ester for extended periods of time without major structural damage. Combined with low thermal conductivity, this provides fire protection not available with alternate materials. DURAGRID® Phenolic grating was the first composite grating to receive U.S. Coast Guard approval. It is accepted for use in locations and applications as allowed in the U.S.C.G. Policy File Memorandum 2-98 for fire retardant grating meeting structural fire integrity Level 2(L2).

Features of DURADEK® & DURAGRID®

  • Extremely Strong
  • Corrosion Resistant
  • Low Electrical and Thermal Conductivity
  • Impact Resistant
  • Non-skid Surface
  • Easily Fabricated in the Field

3-Piece Cross-Rod System

Strongwell’s 3-piece cross-rod system is the best assembly method for pultruded grating in the fiberglass grating industry because it provides better stability than competitive crossrod systems. The three piece members in combination with Strongwell’s proprietary bonding method tie the bearing bars together and provide stability to the grating panel. This system makes Strongwell’s pultruded grating the superior choice in the marketplace.

DURAGRID® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color.

Designing with Pultruded Fiberglass Grating

Complete load tables and properties can be found under the Technical Information tab or in the Fiberglass Grating Brochure found under the Product Literature page of the site. The bearing bars are assembled into 12 panel sizes for your convenience; 3-, 4- and 5-foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels come with cross-rod spacings of 6″ or optional 12″ on center.

Fabrication

DURADEK® and DURAGRID® gratings are lightweight and, therefore, easily handled in installation, and cost less to ship than steel grating. A patented 3-piece cross-rod system mechanically locks and chemically bonds the cross-rods to the web of each bearing bar. This separates and affixes bearing bars firmly in position and distributes concentrated loads to adjacent bars. The system allows DURADEK® and DURAGRID® grating to be cut and fabricated like a solid sheet.

Standard carpenter’s tools with abrasive cutting edges may be used; just coat the cut ends with resin sealer and install. You will find the detailed Field Fabrication Guide under the Literature tab at the top of this page. You may also request that a copy be mailed to you by visiting the Literature Library.

Attachment Methods

Strongwell has released a Decking Fasteners flyer that provides information on the preferred fasteners available for all Strongwell decking products. Illustrations of the various fasteners and uses are exhibited on the back of the flyer.

Supplier's Site

Technical Specifications

  Strongwell Corporation Strongwell Corporation
Product Category Flooring (industrial) Flooring (industrial)
Product Number DURAGRID DURAGRID
Product Name Custom Deck Grating Heavy Duty Fiberglass Deck Grating
Type Grating Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Superdecking Pultruded Deck - GR100 - Creative Composites Group
Creative Composites Group
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 24 inch (610 mm)
View Details
Interlocking Decking - SAFPLANK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 12 to 24 inch (305 to 610 mm)
View Details