Steel Guard Safety Corp. Portable Loading Dock

Description
The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic cylinder eliminate platform free-fall. hard chromed pivot points fitted with lifetime-lubricated bearings or Teflon coated bronze bushings. Indicator sensor bars and high visibility striping provide four sided toe protection Sturdy steel handrails with 4" (107 mm) kick plate  barrier chains on both ends provide added operator safety. An 18" (457 mm) long lip with lifting chain on the rolling end (standard). Dock Lift Model S Highlights Remote power pack 12™ (3,658 mm) hydraulic hose. Push button control on 12™ (3,658 mm) straight cord. Hydraulic pump with built-in overload relief. Hydraulic and oil hoses included. Up-travel limit switch. Motor, controls, push button factory pre-wired & tested. Full length deck beam for maximum support. Solid plate steel legs for maximum rigidity. Handrails with 4 (102 mm) kick plate and barrier chain across both ends. Checkered deck and 18 (457 mm) long lip with lifting chain on rolling end. Hard chromed pivot pins at cylinder and center pin. All pivot points equipped with maintenance free lifetime lubricated bushings. Scissor leg roller bearings maintenance free. Precision safety velocity fuses on hydraulic cylinders to prevent platform freefall. Mechanical, hinged to frame, flip-down maintenance stop on stationary models only. Completely sealed, weather resistant cylinders vented back to hydraulic tank to prevent contaminant entry into cylinder. Complies to ANSI MH29.1 standards. Backed by an industry leading warranty.
Description
The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic cylinder eliminate platform free-fall. hard chromed pivot points fitted with lifetime-lubricated bearings or Teflon coated bronze bushings. Indicator sensor bars and high visibility striping provide four sided toe protection Sturdy steel handrails with 4" (107 mm) kick plate  barrier chains on both ends provide added operator safety. An 18" (457 mm) long lip with lifting chain on the rolling end (standard). Dock Lift Model S Highlights Remote power pack 12™ (3,658 mm) hydraulic hose. Push button control on 12™ (3,658 mm) straight cord. Hydraulic pump with built-in overload relief. Hydraulic and oil hoses included. Up-travel limit switch. Motor, controls, push button factory pre-wired & tested. Full length deck beam for maximum support. Solid plate steel legs for maximum rigidity. Handrails with 4 (102 mm) kick plate and barrier chain across both ends. Checkered deck and 18 (457 mm) long lip with lifting chain on rolling end. Hard chromed pivot pins at cylinder and center pin. All pivot points equipped with maintenance free lifetime lubricated bushings. Scissor leg roller bearings maintenance free. Precision safety velocity fuses on hydraulic cylinders to prevent platform freefall. Mechanical, hinged to frame, flip-down maintenance stop on stationary models only. Completely sealed, weather resistant cylinders vented back to hydraulic tank to prevent contaminant entry into cylinder. Complies to ANSI MH29.1 standards. Backed by an industry leading warranty.

Suppliers

Company
Product
Description
Supplier Links
Portable Loading Dock -  - Steel Guard Safety Corp.
Terre Haute, IN, USA
Portable Loading Dock
Portable Loading Dock
The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic cylinder eliminate platform free-fall. hard chromed pivot points fitted with lifetime-lubricated bearings or Teflon coated bronze bushings. Indicator sensor bars and high visibility striping provide four sided toe protection Sturdy steel handrails with 4" (107 mm) kick plate  barrier chains on both ends provide added operator safety. An 18" (457 mm) long lip with lifting chain on the rolling end (standard). Dock Lift Model S Highlights Remote power pack 12™ (3,658 mm) hydraulic hose. Push button control on 12™ (3,658 mm) straight cord. Hydraulic pump with built-in overload relief. Hydraulic and oil hoses included. Up-travel limit switch. Motor, controls, push button factory pre-wired & tested. Full length deck beam for maximum support. Solid plate steel legs for maximum rigidity. Handrails with 4 (102 mm) kick plate and barrier chain across both ends. Checkered deck and 18 (457 mm) long lip with lifting chain on rolling end. Hard chromed pivot pins at cylinder and center pin. All pivot points equipped with maintenance free lifetime lubricated bushings. Scissor leg roller bearings maintenance free. Precision safety velocity fuses on hydraulic cylinders to prevent platform freefall. Mechanical, hinged to frame, flip-down maintenance stop on stationary models only. Completely sealed, weather resistant cylinders vented back to hydraulic tank to prevent contaminant entry into cylinder. Complies to ANSI MH29.1 standards. Backed by an industry leading warranty.

The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts.

  • weather-resistant, all steel housing.
  • precision velocity fuses on each hydraulic cylinder eliminate platform free-fall.
  • hard chromed pivot points fitted with lifetime-lubricated bearings or Teflon coated bronze bushings.
  • Indicator sensor bars and high visibility striping provide four sided toe protection
  • Sturdy steel handrails with 4" (107 mm) kick plate 
  • barrier chains on both ends provide added operator safety.
  • An 18" (457 mm) long lip with lifting chain on the rolling end (standard).

Dock Lift Model S Highlights Remote power pack 12™ (3,658 mm) hydraulic hose.
Push button control on 12™ (3,658 mm) straight cord.
Hydraulic pump with built-in overload relief.
Hydraulic and oil hoses included.
Up-travel limit switch.
Motor, controls, push button factory pre-wired & tested.
Full length deck beam for maximum support.
Solid plate steel legs for maximum rigidity.
Handrails with 4 (102 mm) kick plate and barrier chain across both ends.
Checkered deck and 18 (457 mm) long lip with lifting chain on rolling end.
Hard chromed pivot pins at cylinder and center pin.
All pivot points equipped with maintenance free lifetime lubricated bushings.
Scissor leg roller bearings maintenance free.
Precision safety velocity fuses on hydraulic cylinders to prevent
platform freefall.
Mechanical, hinged to frame, flip-down maintenance stop on stationary models only.
Completely sealed, weather resistant cylinders vented back to hydraulic tank to prevent contaminant entry into cylinder.
Complies to ANSI MH29.1 standards.
Backed by an industry leading warranty.

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Dock Equipment
Product Name Portable Loading Dock
Equipment Type Portable Loading Dock
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-215 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Trak Armor - Door Track Protector - TA36HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 36 inch (914 mm)
Weight 84 lbs (38.1 kg)
View Details
STEEL DOCKBOARDS - HSTR20-60-72 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Length 72 inch (1829 mm)
Width 60 inch (1524 mm)
View Details