Steel Guard Safety Corp. Datasheets for Dock Equipment
Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock restraints, dock guides, and dock chocks.
Dock Equipment: Learn more
| Product Name | Notes |
|---|---|
| Dock Boards are perfect for forklift and other vehicle traffic. Similar to plates but with added structural components above, and sometimes below, the plate. Safety, longevity and productivity are the... | |
| Dock Plates are ideal for handtruck and pallet jack traffic. These rectangles of steel or aluminum with a locking leg come with a hand hole for easy moving. They offer... | |
| Wheel Chocks Wheel chocks protect dock equipment, building walls, cargo and personnel. OSHA and ANSI require the use of wheel chocks (as a minimum standard) whenever material handling equipment is... | |
| Wheel risers allow trucks and semi trailers to be positioned properly above loading docks for more efficient loading and unloading of freight. Widths of 18" and 24". Lengths to accommodate... | |
| Models FH and FHE Dock Levelers Performance & Ease of Use Push-button electro-hydraulic operation Automatically actuated hydraulic beveled lip. Maintenance-free hydraulics. Full range toe guard protection Hydraulic fall safe protection... | |
| Protect against the dangers of vehicle creep unscheduled truck departures careless parking. Reduces the risks of costly equipment damage and physical injury while increasing productivity. Order hydraulic and mechanical Vehicle... | |
| Steel Guard™sSerpent-Seal Line of Rigid Dock Shelter The flexible dock shelter, when obtrusive, and unpredictable trailers are the œnorm in your dock area. Double-Reinforced Pleated Head Curtains Heavy duty fabrics... | |
| The MD-CH Series hydraulic edge-of-dock leveler from Steel Guard Safety is ideally suited for applications where installation of pit levelers is not feasible or where standard fleet bed heights are... | |
| The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic... | |
| The Serpent-Seal„¢ S-90 Dock Seal The hybrid œDock Seal & Shelter-In-One gives your dock access to a variety of trailer sizes, and lift gates while still providing a tight seal... | |
| Vertical storing dock leveler |