Steel Guard Safety Corp. Wheel Chocks

Description
Wheel Chocks Wheel chocks protect dock equipment, building walls, cargo and personnel. OSHA and ANSI require the use of wheel chocks (as a minimum standard) whenever material handling equipment is used to load or unload at the dock. Standard Features Heavy duty molded rubber wheel chock 8" W x 9" D x 5.5" H 15' of galvanized chain Wall bracket to safely store the chock. Exterior sign
Description
Wheel Chocks Wheel chocks protect dock equipment, building walls, cargo and personnel. OSHA and ANSI require the use of wheel chocks (as a minimum standard) whenever material handling equipment is used to load or unload at the dock. Standard Features Heavy duty molded rubber wheel chock 8" W x 9" D x 5.5" H 15' of galvanized chain Wall bracket to safely store the chock. Exterior sign

Suppliers

Company
Product
Description
Supplier Links
Terre Haute, IN, USA
Wheel Chocks
Wheel Chocks
Wheel Chocks Wheel chocks protect dock equipment, building walls, cargo and personnel. OSHA and ANSI require the use of wheel chocks (as a minimum standard) whenever material handling equipment is used to load or unload at the dock. Standard Features Heavy duty molded rubber wheel chock 8" W x 9" D x 5.5" H 15' of galvanized chain Wall bracket to safely store the chock. Exterior sign

Wheel Chocks
Wheel chocks protect dock equipment, building walls, cargo and personnel.
OSHA and ANSI require the use of wheel chocks (as a minimum standard) whenever material handling equipment is used to load or unload at the dock.
Standard Features
Heavy duty molded rubber wheel chock 8" W x 9" D x 5.5" H
15' of galvanized chain
Wall bracket to safely store the chock.
Exterior sign

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Dock Equipment
Product Name Wheel Chocks
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-103 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4512-36 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 36 inch (914 mm)
View Details
Portable Loading Dock -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Portable Loading Dock
Equipment Material Steel
Equipment Features Safety Railing; Portable; Adjustable Size
View Details