Durable Corporation Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers B610-75

Description
Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device. Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.
Description
Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device. Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.

Suppliers

Company
Product
Description
Supplier Links
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers - B610-75 - Durable Corporation
Norwalk, OH, USA
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers
B610-75
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers B610-75
Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device. Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.

Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device.

Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B610-75
Product Name Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers
Equipment Type Dock Bumper
Equipment Material Rubber
Length 75 inch (1905 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - T2-50810 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Steel Face Loading Dock Bumpers - B610 Series - 6" Thickness - B612-24-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details