Sandvik Coromant Co. Forming Taps CoroTap 400

Description
Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is need of certain ductility; recommended tensile strength limit is 1200 N/mm2. Forming taps are available with and without oil grooves. Features Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). Chamfer E mainly used in blind holes with low clearance High speed steel with cobolt taps for improved wear resistance High speed powder steel taps for improved strength, wear resistance and tool life Solid carbide taps for superior tool life and highest productivity Three different coatings are available: TiCN – used on our solid carbide forming taps. Combines low friction with high hardness TiN – all-round coating with low friction CrN – excellent for ISO N materials and low alloyed steel Application Taps optimized for specific materials and taps optimized for versatility Suitable for both through holes and blind holes Available in many thread forms and stan¬dards Depths up to 3.5 × diameter Available with internal coolant in thread forms M Tolerances: ISO N: 6H, 2B Multi: 6G, 6GX, 6H, 6HX, 2B, 2BX
Description
Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is need of certain ductility; recommended tensile strength limit is 1200 N/mm2. Forming taps are available with and without oil grooves. Features Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). Chamfer E mainly used in blind holes with low clearance High speed steel with cobolt taps for improved wear resistance High speed powder steel taps for improved strength, wear resistance and tool life Solid carbide taps for superior tool life and highest productivity Three different coatings are available: TiCN – used on our solid carbide forming taps. Combines low friction with high hardness TiN – all-round coating with low friction CrN – excellent for ISO N materials and low alloyed steel Application Taps optimized for specific materials and taps optimized for versatility Suitable for both through holes and blind holes Available in many thread forms and stan¬dards Depths up to 3.5 × diameter Available with internal coolant in thread forms M Tolerances: ISO N: 6H, 2B Multi: 6G, 6GX, 6H, 6HX, 2B, 2BX

Suppliers

Company
Product
Description
Supplier Links
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Forming Taps
CoroTap 400
Forming Taps CoroTap 400
Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is need of certain ductility; recommended tensile strength limit is 1200 N/mm2. Forming taps are available with and without oil grooves. Features Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). Chamfer E mainly used in blind holes with low clearance High speed steel with cobolt taps for improved wear resistance High speed powder steel taps for improved strength, wear resistance and tool life Solid carbide taps for superior tool life and highest productivity Three different coatings are available: TiCN – used on our solid carbide forming taps. Combines low friction with high hardness TiN – all-round coating with low friction CrN – excellent for ISO N materials and low alloyed steel Application Taps optimized for specific materials and taps optimized for versatility Suitable for both through holes and blind holes Available in many thread forms and stan¬dards Depths up to 3.5 × diameter Available with internal coolant in thread forms M Tolerances: ISO N: 6H, 2B Multi: 6G, 6GX, 6H, 6HX, 2B, 2BX

Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is need of certain ductility; recommended tensile strength limit is 1200 N/mm2. Forming taps are available with and without oil grooves.

Features

  • Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). Chamfer E mainly used in blind holes with low clearance
  • High speed steel with cobolt taps for improved wear resistance
  • High speed powder steel taps for improved strength, wear resistance and tool life
  • Solid carbide taps for superior tool life and highest productivity
  • Three different coatings are available:
    • TiCN – used on our solid carbide forming taps. Combines low friction with high hardness
    • TiN – all-round coating with low friction
    • CrN – excellent for ISO N materials and low alloyed steel

Application

  • Taps optimized for specific materials and taps optimized for versatility
  • Suitable for both through holes and blind holes
  • Available in many thread forms and stan¬dards
  • Depths up to 3.5 × diameter
  • Available with internal coolant in thread forms M
  • Tolerances:
    • ISO N: 6H, 2B
    • Multi: 6G, 6GX, 6H, 6HX, 2B, 2BX
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Taps
Product Number CoroTap 400
Product Name Forming Taps
Type Thread Forming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 7495691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric Coarse
Overall Length 2.28 inch (58 mm)
View Details
M16x2 DIN376 Bottom Lead Tap - T03402P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M16
Thread Form M
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details