DXL2010-03 -- 3' ALUMINUM STEPLADDER 300 LBS. LOAD CAPACITY
DEWALT Industrial Tool Co.
3' Aluminum Stepladder 300 lbs. Load Capacity
DXL2010-03
Description
Product Features
Durable top with magnet and multiple tool slots
Automatic closing pail shlef provides ease of use
Slip-resistant aluminum shoes
-
DEWALT Industrial Tool Co.
Description
Product Features
Durable top with magnet and multiple tool slots
Automatic closing pail shlef provides ease of use
Slip-resistant aluminum shoes
Suppliers
3' Aluminum Stepladder 300 lbs. Load Capacity
DXL2010-03
Product Features
Durable top with magnet and multiple tool slots
Automatic closing pail shlef provides ease of use
Slip-resistant aluminum shoes
Product Features
- Durable top with magnet and multiple tool slots
- Automatic closing pail shlef provides ease of use
- Slip-resistant aluminum shoes
Supplier's Site
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
DXL2010-03 |
|
Product Name
|
3' Aluminum Stepladder 300 lbs. Load Capacity |
|
Ladder Type
|
Step Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Ladder Type
Step Ladder
Material
Fiberglass
Weight Capacity
331 lbs (150 kg)
View Details
Ladder Type
Rolling Ladder
Material
Aluminum
Weight Capacity
331 to 662 lbs (150 to 300 kg)
View Details
Ladder Type
Fixed / Wall Mounted Ladder
Material
Fiberglass
View Details
DEWALT Industrial Tool Co.
Ladder Type
Extension Ladder
Material
Fiberglass
Weight Capacity
375 lbs (170 kg)
View Details