DXL2010-02 -- 2' ALUMINUM STEPLADDER 300 LBS. LOAD CAPACITY
DEWALT Industrial Tool Co.
2' Aluminum Stepladder 300 lbs. Load Capacity
DXL2010-02
Description
Product Features
Large Molded Top
Heavy Duty Gusset Bracing
Slip-resistant aluminum angle shoes
-
DEWALT Industrial Tool Co.
Description
Product Features
Large Molded Top
Heavy Duty Gusset Bracing
Slip-resistant aluminum angle shoes
Suppliers
2' Aluminum Stepladder 300 lbs. Load Capacity
DXL2010-02
Product Features
Large Molded Top
Heavy Duty Gusset Bracing
Slip-resistant aluminum angle shoes
Product Features
- Large Molded Top
- Heavy Duty Gusset Bracing
- Slip-resistant aluminum angle shoes
Supplier's Site
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
DXL2010-02 |
|
Product Name
|
2' Aluminum Stepladder 300 lbs. Load Capacity |
|
Ladder Type
|
Step Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
DEWALT Industrial Tool Co.
Ladder Type
Step Ladder
Material
Fiberglass
Weight Capacity
375 lbs (170 kg)
View Details
Ladder Type
Articulated Ladder; Extension Ladder; Single Section Ladder; Trestle Ladder; Twin Step Ladder
Material
Aluminum
View Details
Miller Fall Protection / Honeywell
Ladder Type
Ladder System
View Details