DEWALT Industrial Tool Co. 10" Compact Job Site Table Saw w/ Rolling Stand DW744XRS

Description
Product Features Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods Electronic feedback maintains blade speed during difficult applications Soft start extends gear and motor life by reducing start up torque Telescoping fence rails retract to create a small, portable package Features a heavy-duty internal motor mechanism which stabilizes the arbor, keeping vibration to a minimum 2" Dust Collection Port easily connects to a vacuum for efficient dust extraction 3-1/8" depth of cut at 90° and 2-1/4" at 45° 26-1/2" X 19-1/4" table surface provides superior material support
Description
Product Features Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods Electronic feedback maintains blade speed during difficult applications Soft start extends gear and motor life by reducing start up torque Telescoping fence rails retract to create a small, portable package Features a heavy-duty internal motor mechanism which stabilizes the arbor, keeping vibration to a minimum 2" Dust Collection Port easily connects to a vacuum for efficient dust extraction 3-1/8" depth of cut at 90° and 2-1/4" at 45° 26-1/2" X 19-1/4" table surface provides superior material support

Suppliers

Company
Product
Description
Supplier Links
10" Compact Job Site Table Saw w/ Rolling Stand - DW744XRS - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10" Compact Job Site Table Saw w/ Rolling Stand
DW744XRS
10" Compact Job Site Table Saw w/ Rolling Stand DW744XRS
Product Features Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods Electronic feedback maintains blade speed during difficult applications Soft start extends gear and motor life by reducing start up torque Telescoping fence rails retract to create a small, portable package Features a heavy-duty internal motor mechanism which stabilizes the arbor, keeping vibration to a minimum 2" Dust Collection Port easily connects to a vacuum for efficient dust extraction 3-1/8" depth of cut at 90° and 2-1/4" at 45° 26-1/2" X 19-1/4" table surface provides superior material support

Product Features

  • Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability
  • Rack and pinion fence rails make fence adjustments fast, smooth and accurate
  • Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods
  • Electronic feedback maintains blade speed during difficult applications
  • Soft start extends gear and motor life by reducing start up torque
  • Telescoping fence rails retract to create a small, portable package
  • Features a heavy-duty internal motor mechanism which stabilizes the arbor, keeping vibration to a minimum
  • 2" Dust Collection Port easily connects to a vacuum for efficient dust extraction
  • 3-1/8" depth of cut at 90° and 2-1/4" at 45°
  • 26-1/2" X 19-1/4" table surface provides superior material support
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DW744XRS
Product Name 10" Compact Job Site Table Saw w/ Rolling Stand
Saw Type Table Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 1938710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Handheld Power Cutter - K 970 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
12" Double Bevel Sliding Compound Miter Saw - DWS780 - DEWALT Industrial Tool Co.
Specs
Saw Type Miter Saw
Blade Size 12 inch (305 mm)
Weight 56 lbs (25.4 kg)
View Details