DEWALT Industrial Tool Co. 10" Job Site Table Saw with Site-Pro Modular Guarding System DW744X

Description
Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Telescoping fence rails retract to create a small, portable package On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods Electronic feedback maintains blade speed during difficult applications Soft start extends gear and motor life by reducing start up torque Features a heavy-duty internal motor mechanism which stabilizes the arbor, keeping vibration to a minimum 2" Dust Collection Port easily connects to a vacuum for efficient dust extraction 3-1/8" depth of cut at 90° and 2-1/4" at 45° 26-1/2" X 19-1/4" table surface provides superior material support
Description
Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Telescoping fence rails retract to create a small, portable package On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods Electronic feedback maintains blade speed during difficult applications Soft start extends gear and motor life by reducing start up torque Features a heavy-duty internal motor mechanism which stabilizes the arbor, keeping vibration to a minimum 2" Dust Collection Port easily connects to a vacuum for efficient dust extraction 3-1/8" depth of cut at 90° and 2-1/4" at 45° 26-1/2" X 19-1/4" table surface provides superior material support

Suppliers

Company
Product
Description
Supplier Links
10" Job Site Table Saw with Site-Pro Modular Guarding System - DW744X - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10" Job Site Table Saw with Site-Pro Modular Guarding System
DW744X
10" Job Site Table Saw with Site-Pro Modular Guarding System DW744X
Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Telescoping fence rails retract to create a small, portable package On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods Electronic feedback maintains blade speed during difficult applications Soft start extends gear and motor life by reducing start up torque Features a heavy-duty internal motor mechanism which stabilizes the arbor, keeping vibration to a minimum 2" Dust Collection Port easily connects to a vacuum for efficient dust extraction 3-1/8" depth of cut at 90° and 2-1/4" at 45° 26-1/2" X 19-1/4" table surface provides superior material support

Product Features

  • Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application
  • Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability
  • Rack and pinion fence rails make fence adjustments fast, smooth and accurate
  • Telescoping fence rails retract to create a small, portable package
  • On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use
  • Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods
  • Electronic feedback maintains blade speed during difficult applications
  • Soft start extends gear and motor life by reducing start up torque
  • Features a heavy-duty internal motor mechanism which stabilizes the arbor, keeping vibration to a minimum
  • 2" Dust Collection Port easily connects to a vacuum for efficient dust extraction
  • 3-1/8" depth of cut at 90° and 2-1/4" at 45°
  • 26-1/2" X 19-1/4" table surface provides superior material support
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DW744X
Product Name 10" Job Site Table Saw with Site-Pro Modular Guarding System
Saw Type Table Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
KuriCrimp™ 17.3 in. Length Hose Saw - KCS-TT30PI - Kuriyama of America, Inc.
Specs
Weight 66 lbs (29.93 kg)
View Details
Electric Jig Saw - 2645-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details