Milwaukee Electric Tool Corporation Electric Reciprocating Saw 6520-21

Description
VARIABLE SPEED TYPE 18-3/4 INCH 1-1/8 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 0 TO 2800 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES CARRYING CASE CONSTRUCTION TYPE GROUNDED
Datasheet
Description
VARIABLE SPEED TYPE 18-3/4 INCH 1-1/8 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 0 TO 2800 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES CARRYING CASE CONSTRUCTION TYPE GROUNDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 6520-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
6520-21
Electric Reciprocating Saw 6520-21
VARIABLE SPEED TYPE 18-3/4 INCH 1-1/8 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 0 TO 2800 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R] BRAND INCLUDES CARRYING CASE CONSTRUCTION TYPE GROUNDED
  • VARIABLE SPEED TYPE
  • 18-3/4 INCH
  • 1-1/8 INCH STROKE LENGTH
  • 120 VAC INPUT SUPPLY RATING
  • 12 AMPERE CURRENT RATING
  • 0 TO 2800 STROKES PER MINUTE
  • KEYLESS, QUIK-LOK BLADE CLAMP TYPE
  • SAWZALL[R] BRAND
  • INCLUDES CARRYING CASE
  • CONSTRUCTION TYPE GROUNDED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6520-21
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Circular Saw - 6394-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details