DEWALT Industrial Tool Co. 1/2" (13mm) VSR Single Speed Hammerdrill DW511

Description
Product Features 7.8 Amp motor provides high performance and overload protection Dual mode: hammerdrill/drill for wood, steel or masonry applications 4.3 lbs. - lightweight design for extended use and less user fatigue Two-finger, rubber trigger for increased comfort 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy Variable speed allows for precise hole placement on work surface
Description
Product Features 7.8 Amp motor provides high performance and overload protection Dual mode: hammerdrill/drill for wood, steel or masonry applications 4.3 lbs. - lightweight design for extended use and less user fatigue Two-finger, rubber trigger for increased comfort 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy Variable speed allows for precise hole placement on work surface

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) VSR Single Speed Hammerdrill - DW511 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) VSR Single Speed Hammerdrill
DW511
1/2" (13mm) VSR Single Speed Hammerdrill DW511
Product Features 7.8 Amp motor provides high performance and overload protection Dual mode: hammerdrill/drill for wood, steel or masonry applications 4.3 lbs. - lightweight design for extended use and less user fatigue Two-finger, rubber trigger for increased comfort 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy Variable speed allows for precise hole placement on work surface

Product Features

  • 7.8 Amp motor provides high performance and overload protection
  • Dual mode: hammerdrill/drill for wood, steel or masonry applications
  • 4.3 lbs. - lightweight design for extended use and less user fatigue
  • Two-finger, rubber trigger for increased comfort
  • 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy
  • Variable speed allows for precise hole placement on work surface
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW511
Product Name 1/2" (13mm) VSR Single Speed Hammerdrill
Power 650 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753807 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
6
Specs
Power 1600 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
1/2" (13mm) Right Angle Drill Kit - DW120K - DEWALT Industrial Tool Co.
Specs
Power 580 watts
Chuck Size 0.5000 inch (12.7 mm)
Amps 7 amps
View Details