DEWALT Industrial Tool Co. 7-1/4" (184mm) Circular Saw with Rear Pivot Depth of Cut Adjustment and Electric Brake DW364

Description
Product Features Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts Powerful 15.0 Amp, 2,075 MWO motor made for long life and difficult applications Heavy-gauge, high-strength aluminum alloy base for increased durability on worksite 50° beveling capacity increases capacity in various applications Electric brake stops blade after use
Description
Product Features Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts Powerful 15.0 Amp, 2,075 MWO motor made for long life and difficult applications Heavy-gauge, high-strength aluminum alloy base for increased durability on worksite 50° beveling capacity increases capacity in various applications Electric brake stops blade after use

Suppliers

Company
Product
Description
Supplier Links
7-1/4" (184mm) Circular Saw with Rear Pivot Depth of Cut Adjustment and Electric Brake - DW364 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7-1/4" (184mm) Circular Saw with Rear Pivot Depth of Cut Adjustment and Electric Brake
DW364
7-1/4" (184mm) Circular Saw with Rear Pivot Depth of Cut Adjustment and Electric Brake DW364
Product Features Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts Powerful 15.0 Amp, 2,075 MWO motor made for long life and difficult applications Heavy-gauge, high-strength aluminum alloy base for increased durability on worksite 50° beveling capacity increases capacity in various applications Electric brake stops blade after use

Product Features

  • Rear pivot depth of cut adjustment allows your hand to remain behind the tool at all depth of cuts
  • Powerful 15.0 Amp, 2,075 MWO motor made for long life and difficult applications
  • Heavy-gauge, high-strength aluminum alloy base for increased durability on worksite
  • 50° beveling capacity increases capacity in various applications
  • Electric brake stops blade after use
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DW364
Product Name 7-1/4" (184mm) Circular Saw with Rear Pivot Depth of Cut Adjustment and Electric Brake
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 1938710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
18V Cordless Band Saw - DCS370K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Cutting Capacity 2.5 inch (63.5 mm)
Weight 10 lbs (4.54 kg)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details