DEWALT Industrial Tool Co. 18V Cordless Band Saw DCS370K

Description
Product Features 2-1/2" cut capacity cuts up to 2" SCH 40 pipe Superior balance and ergonomics allows for more accurate cuts and less user fatigue Integrated hang hook allows user to hang the saw without damaging the front handle or base Blade tracking adjustment increases blade life by providing better blade tracking Tool less blade changing lever loosens blade tension to allow for blade change Dual bearing blade guide rollers provides increased durability in the blade support system Ergonomic soft grip back handle provides comfort and flexibility
Description
Product Features 2-1/2" cut capacity cuts up to 2" SCH 40 pipe Superior balance and ergonomics allows for more accurate cuts and less user fatigue Integrated hang hook allows user to hang the saw without damaging the front handle or base Blade tracking adjustment increases blade life by providing better blade tracking Tool less blade changing lever loosens blade tension to allow for blade change Dual bearing blade guide rollers provides increased durability in the blade support system Ergonomic soft grip back handle provides comfort and flexibility

Suppliers

Company
Product
Description
Supplier Links
18V Cordless Band Saw - DCS370K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Cordless Band Saw
DCS370K
18V Cordless Band Saw DCS370K
Product Features 2-1/2" cut capacity cuts up to 2" SCH 40 pipe Superior balance and ergonomics allows for more accurate cuts and less user fatigue Integrated hang hook allows user to hang the saw without damaging the front handle or base Blade tracking adjustment increases blade life by providing better blade tracking Tool less blade changing lever loosens blade tension to allow for blade change Dual bearing blade guide rollers provides increased durability in the blade support system Ergonomic soft grip back handle provides comfort and flexibility

Product Features

  • 2-1/2" cut capacity cuts up to 2" SCH 40 pipe
  • Superior balance and ergonomics allows for more accurate cuts and less user fatigue
  • Integrated hang hook allows user to hang the saw without damaging the front handle or base
  • Blade tracking adjustment increases blade life by providing better blade tracking
  • Tool less blade changing lever loosens blade tension to allow for blade change
  • Dual bearing blade guide rollers provides increased durability in the blade support system
  • Ergonomic soft grip back handle provides comfort and flexibility
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCS370K
Product Name 18V Cordless Band Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 44.9 in. Length Hose Saw - KCS-TF5DI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 783 lbs (355 kg)
View Details
Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
Electric Saws - 1443570 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 7.24 inch (184 mm)
View Details
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details