DEWALT Industrial Tool Co. 2,500 rpm VSR All-Purpose Scrugun DW276

Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability High torque for deck building, drywall and heavy gauge steel stud framing Metal gear housing for jobsite durability and increased reliability Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Rubber grip and two-finger trigger for increased comfort and greater control Excellent ergonomics
Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability High torque for deck building, drywall and heavy gauge steel stud framing Metal gear housing for jobsite durability and increased reliability Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Rubber grip and two-finger trigger for increased comfort and greater control Excellent ergonomics

Suppliers

Company
Product
Description
Supplier Links
2,500 rpm VSR All-Purpose Scrugun - DW276 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2,500 rpm VSR All-Purpose Scrugun
DW276
2,500 rpm VSR All-Purpose Scrugun DW276
Product Features Helical-cut steel, heat-treated steel gears for long life and durability High torque for deck building, drywall and heavy gauge steel stud framing Metal gear housing for jobsite durability and increased reliability Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Rubber grip and two-finger trigger for increased comfort and greater control Excellent ergonomics

Product Features

  • Helical-cut steel, heat-treated steel gears for long life and durability
  • High torque for deck building, drywall and heavy gauge steel stud framing
  • Metal gear housing for jobsite durability and increased reliability
  • Depth-sensitive, "set and forget" nosepiece for consistent fastener depth
  • Rubber grip and two-finger trigger for increased comfort and greater control
  • Excellent ergonomics
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW276
Product Name 2,500 rpm VSR All-Purpose Scrugun
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753808 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
6271DWPLE - 12V Cordless 3/8" Driver-Drill with Flashlight Kit - 6271DWPLE - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
Drill -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Length 10.04 to 17.64 inch (255 to 448 mm)
Weight 7.72 to 68.36 lbs (3.5 to 31 kg)
View Details
18V Impact Driver - P236 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 2.55 lbs (1.16 kg)
View Details