Ryobi Technologies, Inc. 18V Impact Driver P236

Description
Impact drivers are the fastest growing power tool category because they make work so much easier. ONE+ delivers more innovation, features and power to impact drivers than ever. The variable speed trigger assists in screw start up, allowing the unique impact mechanism to drive the longest deck screws or largest lag screws with ease by delivering more than 1600 in lbs of torque. It is over 33% faster and more powerful than the previous model and incorporates the Tri-Beam LED lights to eliminate shadows on bits and fasteners in the darkest work areas. When it is time get things done, just take the bit from the convenient on-board storage and place it in the Auto-load chuck. Nothing could be easier for fast, one handed bit changes. Use the EXCLUSIVE MagTray magnetic holder to keep screws and bits in easy reach. Add to that the new and improved GripZone overmold for optimum grip and user comfort to equal a pro featured tool with performance to match. Like all ONE+ items, this impact driver works with any 18V ONE+ battery. Upgrade to lithium-ion batteries for lighter weight and more performance.
Description
Impact drivers are the fastest growing power tool category because they make work so much easier. ONE+ delivers more innovation, features and power to impact drivers than ever. The variable speed trigger assists in screw start up, allowing the unique impact mechanism to drive the longest deck screws or largest lag screws with ease by delivering more than 1600 in lbs of torque. It is over 33% faster and more powerful than the previous model and incorporates the Tri-Beam LED lights to eliminate shadows on bits and fasteners in the darkest work areas. When it is time get things done, just take the bit from the convenient on-board storage and place it in the Auto-load chuck. Nothing could be easier for fast, one handed bit changes. Use the EXCLUSIVE MagTray magnetic holder to keep screws and bits in easy reach. Add to that the new and improved GripZone overmold for optimum grip and user comfort to equal a pro featured tool with performance to match. Like all ONE+ items, this impact driver works with any 18V ONE+ battery. Upgrade to lithium-ion batteries for lighter weight and more performance.

Suppliers

Company
Product
Description
Supplier Links
18V Impact Driver - P236 - Ryobi Technologies, Inc.
Anderson, SC, USA
18V Impact Driver
P236
18V Impact Driver P236
Impact drivers are the fastest growing power tool category because they make work so much easier. ONE+ delivers more innovation, features and power to impact drivers than ever. The variable speed trigger assists in screw start up, allowing the unique impact mechanism to drive the longest deck screws or largest lag screws with ease by delivering more than 1600 in lbs of torque. It is over 33% faster and more powerful than the previous model and incorporates the Tri-Beam LED lights to eliminate shadows on bits and fasteners in the darkest work areas. When it is time get things done, just take the bit from the convenient on-board storage and place it in the Auto-load chuck. Nothing could be easier for fast, one handed bit changes. Use the EXCLUSIVE MagTray magnetic holder to keep screws and bits in easy reach. Add to that the new and improved GripZone overmold for optimum grip and user comfort to equal a pro featured tool with performance to match. Like all ONE+ items, this impact driver works with any 18V ONE+ battery. Upgrade to lithium-ion batteries for lighter weight and more performance.

Impact drivers are the fastest growing power tool category because they make work so much easier. ONE+ delivers more innovation, features and power to impact drivers than ever. The variable speed trigger assists in screw start up, allowing the unique impact mechanism to drive the longest deck screws or largest lag screws with ease by delivering more than 1600 in lbs of torque. It is over 33% faster and more powerful than the previous model and incorporates the Tri-Beam LED lights to eliminate shadows on bits and fasteners in the darkest work areas.
When it is time get things done, just take the bit from the convenient on-board storage and place it in the Auto-load chuck. Nothing could be easier for fast, one handed bit changes. Use the EXCLUSIVE MagTray magnetic holder to keep screws and bits in easy reach. Add to that the new and improved GripZone overmold for optimum grip and user comfort to equal a pro featured tool with performance to match.
Like all ONE+ items, this impact driver works with any 18V ONE+ battery. Upgrade to lithium-ion batteries for lighter weight and more performance.

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Hand Drills
Product Number P236
Product Name 18V Impact Driver
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Portable Magnetic Drills - MAB 150 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Weight 24 lbs (10.88 kg)
View Details
18 Volt One+ Drill Kit - P850 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 1600 rpm
View Details
Impact Drivers - 1946510 - RS Components, Ltd.
Specs
Power Power Tools
Standards RoHS Compliant
Chuck Size 0.5000 inch (12.7 mm)
View Details