DEWALT Industrial Tool Co. 3/8" (10mm) VSR Drill DW223G

Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Two-finger, rubber trigger for increased comfort D" nose for side handle or rig mount 3-wire grounded plug/cord
Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Two-finger, rubber trigger for increased comfort D" nose for side handle or rig mount 3-wire grounded plug/cord

Suppliers

Company
Product
Description
Supplier Links
3/8" (10mm) VSR Drill - DW223G - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/8" (10mm) VSR Drill
DW223G
3/8" (10mm) VSR Drill DW223G
Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Two-finger, rubber trigger for increased comfort D" nose for side handle or rig mount 3-wire grounded plug/cord

Product Features

  • Helical-cut steel, heat-treated steel gears for long life and durability
  • Metal gear housing for jobsite durability and increased reliability
  • Two-finger, rubber trigger for increased comfort
  • D" nose for side handle or rig mount
  • 3-wire grounded plug/cord
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW223G
Product Name 3/8" (10mm) VSR Drill
Power 560 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753805 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Pistolgrip Drill, Power Output 300 W (.40 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
18V Ni-Cd Drill Kit - P835 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Battery Voltage 18 volts
View Details
3/8" 0-2,800 rpm VS Drill with Keyed Chuck - DWE1014 - DEWALT Industrial Tool Co.
Specs
Power 440 watts
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details