DEWALT Industrial Tool Co. 18V Cordless Li-Ion Reciprocating Saw Kit DCS385L

Description
Product Features 1-1/8" stroke length for faster cutting speed 0-3,000 spm for faster cutting speed 4-position blade clamp allows for flush cutting and increased versatility Lever-action keyless blade clamp for quick and easy blade changes Anti-slip comfort grip provides increased comfort and control Pivoting adjustable shoe with open top for maximum visibility Variable speed with trigger lock for increased blade control XRP™ Li-Ion extended run-time battery provides long run-time & battery life
Description
Product Features 1-1/8" stroke length for faster cutting speed 0-3,000 spm for faster cutting speed 4-position blade clamp allows for flush cutting and increased versatility Lever-action keyless blade clamp for quick and easy blade changes Anti-slip comfort grip provides increased comfort and control Pivoting adjustable shoe with open top for maximum visibility Variable speed with trigger lock for increased blade control XRP™ Li-Ion extended run-time battery provides long run-time & battery life

Suppliers

Company
Product
Description
Supplier Links
18V Cordless Li-Ion Reciprocating Saw Kit - DCS385L - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Cordless Li-Ion Reciprocating Saw Kit
DCS385L
18V Cordless Li-Ion Reciprocating Saw Kit DCS385L
Product Features 1-1/8" stroke length for faster cutting speed 0-3,000 spm for faster cutting speed 4-position blade clamp allows for flush cutting and increased versatility Lever-action keyless blade clamp for quick and easy blade changes Anti-slip comfort grip provides increased comfort and control Pivoting adjustable shoe with open top for maximum visibility Variable speed with trigger lock for increased blade control XRP™ Li-Ion extended run-time battery provides long run-time & battery life

Product Features

  • 1-1/8" stroke length for faster cutting speed
  • 0-3,000 spm for faster cutting speed
  • 4-position blade clamp allows for flush cutting and increased versatility
  • Lever-action keyless blade clamp for quick and easy blade changes
  • Anti-slip comfort grip provides increased comfort and control
  • Pivoting adjustable shoe with open top for maximum visibility
  • Variable speed with trigger lock for increased blade control
  • XRP™ Li-Ion extended run-time battery provides long run-time & battery life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCS385L
Product Name 18V Cordless Li-Ion Reciprocating Saw Kit
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Electric Saws - 126719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 5.91 inch (150 mm)
View Details
18V Cordless Band Saw - DCS370K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Cutting Capacity 2.5 inch (63.5 mm)
Weight 10 lbs (4.54 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details