DEWALT Industrial Tool Co. Electric Saws DCS331N-XJ

Description
18V Heavy Duty Jigsaw (Body Only)
Request a Quote
Description
18V Heavy Duty Jigsaw (Body Only)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 7932645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
7932645
Electric Saws 7932645
18V Heavy Duty Jigsaw (Body Only)

18V Heavy Duty Jigsaw (Body Only)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 7932645
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
Milwaukee Electric Tool Corporation
Specs
Saw Type Miter Saw
Use Type Hand Held
Weight 45 lbs (20.41 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details