DEWALT Industrial Tool Co. 18V 1/2" (13mm) Cordless Compact Drill/Driver Kit DC759KA

Description
Product Features Compact size fits into the tightest conditions Lightweight design (4.7 lbs.) minimizes user fatigue High performance motor delivers maximum power of 380 unit watts out Dual speed range: 0-450/0-1,500 rpm delivers optimal performance 1/2" single sleeve keyless ratcheting chuck for tighter bit grip Maximum durability and reliability withstands jobsite conditions
Description
Product Features Compact size fits into the tightest conditions Lightweight design (4.7 lbs.) minimizes user fatigue High performance motor delivers maximum power of 380 unit watts out Dual speed range: 0-450/0-1,500 rpm delivers optimal performance 1/2" single sleeve keyless ratcheting chuck for tighter bit grip Maximum durability and reliability withstands jobsite conditions

Suppliers

Company
Product
Description
Supplier Links
18V 1/2" (13mm) Cordless Compact Drill/Driver Kit - DC759KA - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V 1/2" (13mm) Cordless Compact Drill/Driver Kit
DC759KA
18V 1/2" (13mm) Cordless Compact Drill/Driver Kit DC759KA
Product Features Compact size fits into the tightest conditions Lightweight design (4.7 lbs.) minimizes user fatigue High performance motor delivers maximum power of 380 unit watts out Dual speed range: 0-450/0-1,500 rpm delivers optimal performance 1/2" single sleeve keyless ratcheting chuck for tighter bit grip Maximum durability and reliability withstands jobsite conditions

Product Features

  • Compact size fits into the tightest conditions
  • Lightweight design (4.7 lbs.) minimizes user fatigue
  • High performance motor delivers maximum power of 380 unit watts out
  • Dual speed range: 0-450/0-1,500 rpm delivers optimal performance
  • 1/2" single sleeve keyless ratcheting chuck for tighter bit grip
  • Maximum durability and reliability withstands jobsite conditions
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DC759KA
Product Name 18V 1/2" (13mm) Cordless Compact Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 2765883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
View Details
Air Turbine Drill - DPT 450-011BXOEX - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 1.65 inch (41.91 mm)
Length 12.13 inch (308 mm)
View Details
ONE+ 18V Lithium-Ion Drill Kit - P897 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Battery Voltage 18 volts
View Details
2,500 rpm VSR VERSA-CLUTCH™ Scrugun - DW268 - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Pistol Grip
Amps 6.5 amps
View Details