CS UNITEC Morse Taper Drills w/ Feed Spindle 2 2089*

Description
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.
Description
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Morse Taper Drills w/ Feed Spindle - 2 2089* - CS UNITEC
Norwalk, CT, USA
Morse Taper Drills w/ Feed Spindle
2 2089*
Morse Taper Drills w/ Feed Spindle 2 2089*
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.

High-torque reversible drilling and tapping machines
• High-torque reversible drilling, tapping and threading machines.
• Ideal for drilling, reaming, tube rolling, tube expanding and tapping.
• Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more.
• Drill chucks and Morse Taper arbors.
• Special OEM air motors available on request.
• One-year warranty.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 2089*
Product Name Morse Taper Drills w/ Feed Spindle
Power Power Tools; Pneumatic Tool
Type Inline
Length 26.5 inch (673 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
6408K - 3/8" Drill - 6408K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 10.28 inch (261 mm)
Amps 4.9 amps
View Details
6
Specs
Power 1600 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Electric Portable Drill - 2603-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Battery-Powered
RPM 0.0 to 1850 rpm
View Details