DEWALT Industrial Tool Co. 18V Cordless Compact Drill / Recip Saw Combo Kit DC759CA

Description
Product Features DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power DW938 18V cordless reciprocating saw with keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft
Description
Product Features DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power DW938 18V cordless reciprocating saw with keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft

Suppliers

Company
Product
Description
Supplier Links
18V Cordless Compact Drill / Recip Saw Combo Kit - DC759CA - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Cordless Compact Drill / Recip Saw Combo Kit
DC759CA
18V Cordless Compact Drill / Recip Saw Combo Kit DC759CA
Product Features DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power DW938 18V cordless reciprocating saw with keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft

Product Features

  • DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power
  • DW938 18V cordless reciprocating saw with keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DC759CA
Product Name 18V Cordless Compact Drill / Recip Saw Combo Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
1/2" (13mm) Stud & Joist Drill - DW124 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power 850 watts
Chuck Size 0.5000 inch (12.7 mm)
Amps 11.5 amps
View Details
6302H - 1/2" Drill - 6302H - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 11.25 inch (286 mm)
View Details