DEWALT Industrial Tool Co. 12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger DC742VA

Description
Product Features Compact size: allows users to fit into tight spaces Lightweight design (3.8 lbs.) minimizes user fatigue 3/8" single sleeve ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power of 200 unit watts out LED worklight provides increased visibility in confined spaces
Description
Product Features Compact size: allows users to fit into tight spaces Lightweight design (3.8 lbs.) minimizes user fatigue 3/8" single sleeve ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power of 200 unit watts out LED worklight provides increased visibility in confined spaces

Suppliers

Company
Product
Description
Supplier Links
12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger - DC742VA - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger
DC742VA
12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger DC742VA
Product Features Compact size: allows users to fit into tight spaces Lightweight design (3.8 lbs.) minimizes user fatigue 3/8" single sleeve ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers optimal performance High performance frameless motor delivers maximum power of 200 unit watts out LED worklight provides increased visibility in confined spaces

Product Features

  • Compact size: allows users to fit into tight spaces
  • Lightweight design (3.8 lbs.) minimizes user fatigue
  • 3/8" single sleeve ratcheting chuck reduces bit slippage
  • Dual speed range 0-400/0-1,450 rpm delivers optimal performance
  • High performance frameless motor delivers maximum power of 200 unit watts out
  • LED worklight provides increased visibility in confined spaces
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DC742VA
Product Name 12V 3/8'' (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
Impact Drivers - 2430175 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
D-handle Drills - 2 1311 0010 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 11 inch (279 mm)
View Details