Milwaukee Electric Tool Corporation Electric Portable Drill 2404-20

Description
PISTOL GRIP TYPE 12 V INPUT SUPPLY RATING 0 TO 450 RPM/0 TO 1700 RPM SPEED RATING 350 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M12[TM] BRAND
Description
PISTOL GRIP TYPE 12 V INPUT SUPPLY RATING 0 TO 450 RPM/0 TO 1700 RPM SPEED RATING 350 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M12[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 2404-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
2404-20
Electric Portable Drill 2404-20
PISTOL GRIP TYPE 12 V INPUT SUPPLY RATING 0 TO 450 RPM/0 TO 1700 RPM SPEED RATING 350 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M12[TM] BRAND
  • PISTOL GRIP TYPE
  • 12 V INPUT SUPPLY RATING
  • 0 TO 450 RPM/0 TO 1700 RPM SPEED RATING
  • 350 LB-INCH TORQUE RATING
  • TWO SPEED OPTION
  • 1/2 INCH CHUCK CAPACITY
  • M12[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2404-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
HR2811F - 1-1/8" Rotary Hammer; Accepts SDS-PLUS Bits - HR2811F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 12.62 inch (321 mm)
View Details
18 Volt ONE+ Compact Drill Kit - P815 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings
View Details
Electric Portable Drill - 2407-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.3750 inch (9.52 mm)
View Details