DEPRAG, Inc. Drill with Chuck, Power Output: 200 W (.27 HP)

Description
Ergonomic Optimum power-to-weight ratio Dimple operation High variability - customer-specific solutions Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are used for the construction in the aviation- and automotive industry - as well as for the machine building industry. Our straight drills are best used in hard-to-reach areas and for vertical applica- tions. The drill Model DS 012-005PC is well suited for deburring of holes up to 15-mm diameter - when used with commonly available burrs (90°).
Datasheet
Description
Ergonomic Optimum power-to-weight ratio Dimple operation High variability - customer-specific solutions Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are used for the construction in the aviation- and automotive industry - as well as for the machine building industry. Our straight drills are best used in hard-to-reach areas and for vertical applica- tions. The drill Model DS 012-005PC is well suited for deburring of holes up to 15-mm diameter - when used with commonly available burrs (90°).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Lewisville, TX, USA
Drill with Chuck, Power Output: 200 W (.27 HP)
Drill with Chuck, Power Output: 200 W (.27 HP)
Ergonomic Optimum power-to-weight ratio Dimple operation High variability - customer-specific solutions Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are used for the construction in the aviation- and automotive industry - as well as for the machine building industry. Our straight drills are best used in hard-to-reach areas and for vertical applica- tions. The drill Model DS 012-005PC is well suited for deburring of holes up to 15-mm diameter - when used with commonly available burrs (90°).
  • Ergonomic
  • Optimum power-to-weight ratio
  • Dimple operation
  • High variability - customer-specific solutions

Our line of drills are especially robust air tools for the drilling of different mate- rials. These drills are used for the construction in the aviation- and automotive industry - as well as for the machine building industry. Our straight drills are best used in hard-to-reach areas and for vertical applica- tions.

The drill Model DS 012-005PC is well suited for deburring of holes up to 15-mm diameter - when used with commonly available burrs (90°).

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Hand Drills
Product Name Drill with Chuck, Power Output: 200 W (.27 HP)
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
6271DWPLE - 12V Cordless 3/8" Driver-Drill with Flashlight Kit - 6271DWPLE - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
Wet Diamond Core Drill - END 1521 PC - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Second Handle
View Details
Electric Portable Drill - 0200-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details