DEWALT Industrial Tool Co. 14" (355mm) Chop Saw D28710

Description
Product Features 15.0 Amp/4.0HP (maximum motor HP) motor provides overload protection, increasing performance and durability Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing productivity QUICK-LOCK Vise allows for fast clamping on different size materials to increase productivity 45° pivoting fence allows for fast and accurate angle cuts Spindle Lock allows user to make wheel changes quickly and easily, saving time and money Integrated top handle allows the saw to be carried around easily On-board wheel change wrench allows for convenient storage and greatly reduces the risk of lost wrenches High performance aluminum oxide grain wheels provides for long life, fast cutting, and smoother running wheels Compression spring provides smoother movement and increased durability versus torsion springs
Description
Product Features 15.0 Amp/4.0HP (maximum motor HP) motor provides overload protection, increasing performance and durability Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing productivity QUICK-LOCK Vise allows for fast clamping on different size materials to increase productivity 45° pivoting fence allows for fast and accurate angle cuts Spindle Lock allows user to make wheel changes quickly and easily, saving time and money Integrated top handle allows the saw to be carried around easily On-board wheel change wrench allows for convenient storage and greatly reduces the risk of lost wrenches High performance aluminum oxide grain wheels provides for long life, fast cutting, and smoother running wheels Compression spring provides smoother movement and increased durability versus torsion springs

Suppliers

Company
Product
Description
Supplier Links
14" (355mm) Chop Saw - D28710 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
14" (355mm) Chop Saw
D28710
14" (355mm) Chop Saw D28710
Product Features 15.0 Amp/4.0HP (maximum motor HP) motor provides overload protection, increasing performance and durability Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing productivity QUICK-LOCK Vise allows for fast clamping on different size materials to increase productivity 45° pivoting fence allows for fast and accurate angle cuts Spindle Lock allows user to make wheel changes quickly and easily, saving time and money Integrated top handle allows the saw to be carried around easily On-board wheel change wrench allows for convenient storage and greatly reduces the risk of lost wrenches High performance aluminum oxide grain wheels provides for long life, fast cutting, and smoother running wheels Compression spring provides smoother movement and increased durability versus torsion springs

Product Features

  • 15.0 Amp/4.0HP (maximum motor HP) motor provides overload protection, increasing performance and durability
  • Ergonomically designed "D" handle provides a more comfortable hand position, reducing fatigue and increasing productivity
  • QUICK-LOCK Vise allows for fast clamping on different size materials to increase productivity
  • 45° pivoting fence allows for fast and accurate angle cuts
  • Spindle Lock allows user to make wheel changes quickly and easily, saving time and money
  • Integrated top handle allows the saw to be carried around easily
  • On-board wheel change wrench allows for convenient storage and greatly reduces the risk of lost wrenches
  • High performance aluminum oxide grain wheels provides for long life, fast cutting, and smoother running wheels
  • Compression spring provides smoother movement and increased durability versus torsion springs
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number D28710
Product Name 14" (355mm) Chop Saw
Saw Type Chop Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 126719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 5.91 inch (150 mm)
View Details
Electric Saws - 2172654 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Weight 8.38 lbs (3.8 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details